Littelfuse, Inc. Fuses 0603SFS100F/32-2

Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFS100F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0603SFS100F/32-2
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site
Fuse, 1A, 32Vdc, Smd, Slow Blow; Fuse Current Littelfuse - 45P8419 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Smd, Slow Blow; Fuse Current Littelfuse
45P8419
Fuse, 1A, 32Vdc, Smd, Slow Blow; Fuse Current Littelfuse 45P8419
FUSE, 1A, 32VDC, SMD, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 1A, 32VDC, SMD, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse - 90W1556 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse
90W1556
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse 90W1556
FUSE, SLOW BLOW, 1A, 0603; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 1A, 0603; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0603SFS100F/32-2TR-ND 0603SFS100F/32-2 45P8419
Product Name Fuses Circuit Protection - Fuses Fuse, 1A, 32Vdc, Smd, Slow Blow; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data