Littelfuse, Inc. Circuit Protection - Fuses 0603SFF400F/32-2

Description
FUSE BOARD MOUNT 4A 32VDC 0603
Datasheet
Description
FUSE BOARD MOUNT 4A 32VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses 0603SFF400F/32-2
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 41K0023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
41K0023
Surface Mount Fuse; Fuse Current Littelfuse 41K0023
Surface Mount Fuse; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:-; Length:1.6mm RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:-; Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 0603, 4A; Fuse Current Littelfuse - 13T1423 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 4A; Fuse Current Littelfuse
13T1423
Fuse, Smd, 0603, 4A; Fuse Current Littelfuse 13T1423
FUSE, SMD, 0603, 4A; Fuse Current:4A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:35A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 0603, 4A; Fuse Current:4A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:35A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0603SFF400F/32-2 41K0023 13T1423
Product Name Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse Fuse, Smd, 0603, 4A; Fuse Current Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-4852-ND - DigiKey
Specs
Features Indicating
Rated Current 16 amps
Rated Breaking Capacity 50000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details