Littelfuse, Inc. Fuses - 0603SFF300F/32-2 0603SFF300F/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728607-0603SFF300F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.19 Approvals: UL DC Cold Resistance: 0.027 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728607-0603SFF300F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.19 Approvals: UL DC Cold Resistance: 0.027 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFF300F/32-2 - 728607-0603SFF300F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFF300F/32-2
728607-0603SFF300F/32-2
Fuses - 0603SFF300F/32-2 728607-0603SFF300F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 728607-0603SFF300F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.19 Approvals: UL DC Cold Resistance: 0.027 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728607-0603SFF300F/32-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.19
Approvals: UL
DC Cold Resistance: 0.027 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Circuit Protection - Fuses 0603SFF300F/32-2
FUSE BOARD MOUNT 3A 32VDC 0603

FUSE BOARD MOUNT 3A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 728607-0603SFF300F/32-2 0603SFF300F/32-2
Product Name Fuses - 0603SFF300F/32-2 Circuit Protection - Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details