Littelfuse, Inc. 2.5A Circuit Protection Fuse 0603SFS250FM/32-2

Description
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFS250FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS250FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFS250FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS250FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Circuit Protection Fuse - 139-0603SFS250FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5A Circuit Protection Fuse
139-0603SFS250FM/32-2
2.5A Circuit Protection Fuse 139-0603SFS250FM/32-2
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFS250FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS250FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFS250FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS250FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0603SFS250FM/32-2 - 904663-0603SFS250FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFS250FM/32-2
904663-0603SFS250FM/32-2
Fuses - 0603SFS250FM/32-2 904663-0603SFS250FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 904663-0603SFS250FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 2.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -0603SFS250FM/32-2, RF0342-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904663-0603SFS250FM/32-2
Series: SFS
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: -0603SFS250FM/32-2, RF0342-000

Buy Now Datasheet
Circuit Protection - Fuses 0603SFS250FM/32-2
FUSE BOARD MOUNT 2.5A 32VDC 0603

FUSE BOARD MOUNT 2.5A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0603SFS250FM/32-2 904663-0603SFS250FM/32-2 0603SFS250FM/32-2
Product Name 2.5A Circuit Protection Fuse Fuses - 0603SFS250FM/32-2 Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details