Littelfuse, Inc. Fuses 0514008.MXEP

Description
"8A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"8A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10132-ND - DigiKey
Thief River Falls, MN, United States
"8A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"8A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, Fast Acting, 8A, 500V; Fuse Current Littelfuse - 34AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Fast Acting, 8A, 500V; Fuse Current Littelfuse
34AC8427
Fuse, Axial, Fast Acting, 8A, 500V; Fuse Current Littelfuse 34AC8427
FUSE, AXIAL, FAST ACTING, 8A, 500V; Fuse Current:8A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

FUSE, AXIAL, FAST ACTING, 8A, 500V; Fuse Current:8A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0514008.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0514008.MXEP
Circuit Protection - Fuses 0514008.MXEP
FUSE CERAMIC 8A 500VAC 3AB 3AG

FUSE CERAMIC 8A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10132-ND 34AC8427 0514008.MXEP
Product Name Fuses Fuse, Axial, Fast Acting, 8A, 500V; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2484-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details