Littelfuse, Inc. SMD 3A 50A Circuit Protection Fuse 0603SFS300F/32-2

Description
Electric Fuse, Slow Blow, 3A, 32VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 0603SFS300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS300F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Slow Blow, 3A, 32VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 0603SFS300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS300F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 50A Circuit Protection Fuse
139-0603SFS300F/32-2
SMD 3A 50A Circuit Protection Fuse 139-0603SFS300F/32-2
Electric Fuse, Slow Blow, 3A, 32VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 0603SFS300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS300F/32-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Slow Blow, 3A, 32VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 0603SFS300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS300F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0603SFS300F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0603SFS300F/32-2
FUSE BOARD MOUNT 3A 32VDC 0603

FUSE BOARD MOUNT 3A 32VDC 0603

Supplier's Site
Fuse, Smd, 0603, 3A; Fuse Current Littelfuse - 13T1430 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 3A; Fuse Current Littelfuse
13T1430
Fuse, Smd, 0603, 3A; Fuse Current Littelfuse 13T1430
FUSE, SMD, 0603, 3A; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 0603, 3A; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0603SFS300F/32-2 0603SFS300F/32-2TR-ND 0603SFS300F/32-2 13T1430
Product Name SMD 3A 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 0603, 3A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers