Littelfuse, Inc. Fuses 0514002.MXP

Description
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10121-ND - DigiKey
Thief River Falls, MN, United States
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2A, 500V; Blow Characteristic Littelfuse - 34AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 500V; Blow Characteristic Littelfuse
34AC8422
Cartridge Fuse, Fast Acting, 2A, 500V; Blow Characteristic Littelfuse 34AC8422
CARTRIDGE FUSE, FAST ACTING, 2A, 500V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 500V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0514002.MXP
Circuit Protection - Fuses 0514002.MXP
FUSE CERAMIC 2A 500VAC 3AB 3AG

FUSE CERAMIC 2A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10121-ND 34AC8422 0514002.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 2A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Subminiature Fuses - VF471 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers