Littelfuse, Inc. Fuses 0603SFV100F/32-2

Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFV100F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0603SFV100F/32-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0603SFV100F/32-2
Circuit Protection - Fuses 0603SFV100F/32-2
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse - 38AC2683 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse
38AC2683
Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse 38AC2683
FUSE, SLOW BLOW, 1A, 0603; Fuse Current:1A; Product Range:0603SFV Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SLOW BLOW, 1A, 0603; Fuse Current:1A; Product Range:0603SFV Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0603SFV100F/32-2TR-ND 0603SFV100F/32-2 38AC2683
Product Name Fuses Circuit Protection - Fuses Fuse, Slow Blow, 1A, 0603; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data