Littelfuse, Inc. Fuses 0603SFS200F/32-2

Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFS200F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0603SFS200F/32-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0603SFS200F/32-2
Circuit Protection - Fuses 0603SFS200F/32-2
FUSE BOARD MOUNT 2A 32VDC 0603

FUSE BOARD MOUNT 2A 32VDC 0603

Supplier's Site
Fuse, Slow Blow, 2A, 32Vdc, 0603; Fuse Current Littelfuse - 40AH2127 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 2A, 32Vdc, 0603; Fuse Current Littelfuse
40AH2127
Fuse, Slow Blow, 2A, 32Vdc, 0603; Fuse Current Littelfuse 40AH2127
FUSE, SLOW BLOW, 2A, 32VDC, 0603; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 2A, 32VDC, 0603; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0603SFS200F/32-2TR-ND 0603SFS200F/32-2 40AH2127
Product Name Fuses Circuit Protection - Fuses Fuse, Slow Blow, 2A, 32Vdc, 0603; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data