Littelfuse, Inc. SMD 5A 32V Circuit Protection Fuse 0603SFF500F/32-2

Description
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 0603 Ceramic T/R Product overview: 0603SFF500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF500F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 0603 Ceramic T/R Product overview: 0603SFF500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF500F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 32V Circuit Protection Fuse
139-0603SFF500F/32-2
SMD 5A 32V Circuit Protection Fuse 139-0603SFF500F/32-2
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 0603 Ceramic T/R Product overview: 0603SFF500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF500F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 5A 32V SMD Solder Pad 0603 Ceramic T/R Product overview: 0603SFF500F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF500F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 41K0025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
41K0025
Surface Mount Fuse; Fuse Current Littelfuse 41K0025
Surface Mount Fuse; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:-; Length:1.6mm RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0603SFF Series; Breaking Capacity Current AC:-; Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0603SFF500F/32-2
FUSE BOARD MOUNT 5A 32VDC 0603

FUSE BOARD MOUNT 5A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0603SFF500F/32-2 41K0025 0603SFF500F/32-2
Product Name SMD 5A 32V Circuit Protection Fuse Surface Mount Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details