Littelfuse, Inc. SMD 6V 750mA Circuit Protection Fuse 0603L075SLYR

Description
PTC Resettable Fuse, 6V, 750mA, 0603 SMD Product overview: 0603L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L075SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 6V, 750mA, 0603 SMD Product overview: 0603L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L075SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 750mA Circuit Protection Fuse
150-0603L075SLYR
SMD 6V 750mA Circuit Protection Fuse 150-0603L075SLYR
PTC Resettable Fuse, 6V, 750mA, 0603 SMD Product overview: 0603L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L075SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 6V, 750mA, 0603 SMD Product overview: 0603L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L075SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0603L075SLYR - 803179-0603L075SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L075SLYR
803179-0603L075SLYR
PTC Resettable Fuses - 0603L075SLYR 803179-0603L075SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 803179-0603L075SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.5A Time to Trip: 200ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 20 mOhms Manufacturer Package: 0603, Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 165 mOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803179-0603L075SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1.5A
Time to Trip: 200ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 20 mOhms
Manufacturer Package: 0603, Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 165 mOhms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 0603L075SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L075SLYR
Circuit Protection - PTC Resettable Fuses 0603L075SLYR
PTC RESET FUSE 6V 750MA 0603

PTC RESET FUSE 6V 750MA 0603

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd; Pptc Case Style Littelfuse - 44W7449 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd; Pptc Case Style Littelfuse
44W7449
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd; Pptc Case Style Littelfuse 44W7449
FUSE, RESETTABLE PTC, 6VDC, 750mA, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 750mA, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse - 81AH9520 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse
81AH9520
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse 81AH9520
PPTC RESETTABLE FUSE, 50A, 0603, 6V ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 50A, 0603, 6V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0603L075SLYR 803179-0603L075SLYR 0603L075SLYR 44W7449 81AH9520
Product Name SMD 6V 750mA Circuit Protection Fuse PTC Resettable Fuses - 0603L075SLYR Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd; Pptc Case Style Littelfuse Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 6 volts 6 volts
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 150 volts
Rated Current 180 amps
View Details