The 526 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500 Vac/Vdc rating and provide an excellent interrupting rating. AEC-Q200 qualified, the 526 fuses are ideal for the On-Board Chargers (OBCs) and Power Distribution Units (PDUs) in the latest electric vehicle designs. With available through-hole and bolt-down versions, it’s flexible for either PC board or screw assembly. Rated for 500 Vac/Vdc with interrupting rating of 10,000A for 30A-50A nominal current rating, 500Vdc/300Vac for 60A in a small packag AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x32mm Operating temperature range from –55°C to +125°C
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0526030.P |
| Product Name | High Current & Voltage Cartridge Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |