Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 0603L001/60

Description
The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 0603L001/60 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
0603L001/60
PolySwitch® Lead-Free Surface Mount Resettable PPTC 0603L001/60
The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0603L001/60
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details