Littelfuse, Inc. 30A 450V Circuit Protection Fuse 0525030.MXEP

Description
Fuse Miniature 30A 450V Axial 6.3 X 32mm Ceramic Product overview: 0525030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0525030.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature 30A 450V Axial 6.3 X 32mm Ceramic Product overview: 0525030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0525030.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 450V Circuit Protection Fuse
139-0525030.MXEP
30A 450V Circuit Protection Fuse 139-0525030.MXEP
Fuse Miniature 30A 450V Axial 6.3 X 32mm Ceramic Product overview: 0525030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0525030.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature 30A 450V Axial 6.3 X 32mm Ceramic Product overview: 0525030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0525030.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection -Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuses
Circuit Protection -Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuses Series: 525 Package: Bulk Mounting Type: Through Hole Fuse Type: Cartridge, Ceramic Current Rating (Amps): 30 A Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Operating Temperature: -55°C ~ 125°C

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuses
Series: 525
Package: Bulk
Mounting Type: Through Hole
Fuse Type: Cartridge, Ceramic
Current Rating (Amps): 30 A
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0525030.MXEP
Circuit Protection - Fuses 0525030.MXEP
FUSE CERAMIC 30A 450VDC 3AB 3AG

FUSE CERAMIC 30A 450VDC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0525030.MXEP 0525030.MXEP
Product Name 30A 450V Circuit Protection Fuse Circuit Protection -Fuses Circuit Protection - Fuses
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details