Littelfuse, Inc. PTC Resettable Fuses - 0603L020YR 0603L020YR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000295-0603L020YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 9V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 500mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 550 mOhm Resistance - Post Trip (R1) (Max): 3.5 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000295-0603L020YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 9V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 500mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 550 mOhm Resistance - Post Trip (R1) (Max): 3.5 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0603L020YR - 1000295-0603L020YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L020YR
1000295-0603L020YR
PTC Resettable Fuses - 0603L020YR 1000295-0603L020YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000295-0603L020YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 9V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 500mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 550 mOhm Resistance - Post Trip (R1) (Max): 3.5 Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000295-0603L020YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 9V
Current - Max: 40A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 500mA
Time to Trip: 600ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 550 mOhm
Resistance - Post Trip (R1) (Max): 3.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
9V 500mA 0.55ohm Circuit Protection Fuse
150-0603L020YR
9V 500mA 0.55ohm Circuit Protection Fuse 150-0603L020YR
PTC Resettable Fuse, 9V, 500mA, 0.55ohm, 0603 SMT Product overview: 0603L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500mA, 0.55ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 500mA, 0.55ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L020YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 9V, 500mA, 0.55ohm, 0603 SMT Product overview: 0603L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500mA, 0.55ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 500mA, 0.55ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L020YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740695
Resettable Fuses 1740695
PTC 9V POLYFUSE SURF MOUNT 0603 .200A

PTC 9V POLYFUSE SURF MOUNT 0603 .200A

Supplier's Site
Resettable Fuses - 1740364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740364
Resettable Fuses 1740364
PTC 9V POLYFUSE SURF MOUNT 0603 .200A

PTC 9V POLYFUSE SURF MOUNT 0603 .200A

Supplier's Site
Fuse, Ptc Reset, 9V, 200Ma, 0603; Pptc Case Style Littelfuse - 01P9426 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 9V, 200Ma, 0603; Pptc Case Style Littelfuse
01P9426
Fuse, Ptc Reset, 9V, 200Ma, 0603; Pptc Case Style Littelfuse 01P9426
FUSE, PTC RESET, 9V, 200mA, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.6s; Current Rating Max:40A; Length:1.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 9V, 200mA, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.6s; Current Rating Max:40A; Length:1.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 9V, 200Ma, 0603, Full Reel; Pptc Case Style Littelfuse - 28X2591 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 9V, 200Ma, 0603, Full Reel; Pptc Case Style Littelfuse
28X2591
Fuse, Ptc Reset, 9V, 200Ma, 0603, Full Reel; Pptc Case Style Littelfuse 28X2591
FUSE, PTC RESET, 9V, 200mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.6s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 9V, 200mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.6s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0603L020YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L020YR
Circuit Protection - PTC Resettable Fuses 0603L020YR
PTC RESET FUSE 9V 200MA 0603

PTC RESET FUSE 9V 200MA 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1000295-0603L020YR 150-0603L020YR 1740695 01P9426 0603L020YR
Product Name PTC Resettable Fuses - 0603L020YR 9V 500mA 0.55ohm Circuit Protection Fuse Resettable Fuses Fuse, Ptc Reset, 9V, 200Ma, 0603; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details