Littelfuse, Inc. Fuses 051412.5MXP

Description
"12.5A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12.5A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10135-ND - DigiKey
Thief River Falls, MN, United States
"12.5A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12.5A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 051412.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
051412.5MXP
Circuit Protection - Fuses 051412.5MXP
FUSE CERM 12.5A 500VAC 3AB 3AG

FUSE CERM 12.5A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 12.5A, 500V; Blow Characteristic Littelfuse - 34AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12.5A, 500V; Blow Characteristic Littelfuse
34AC8438
Cartridge Fuse, Fast Acting, 12.5A, 500V; Blow Characteristic Littelfuse 34AC8438
CARTRIDGE FUSE, FAST ACTING, 12.5A, 500V; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12.5A, 500V; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10135-ND 051412.5MXP 34AC8438
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 12.5A, 500V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data