Littelfuse, Inc. Cartridge Fuses 0508.500MXP

Description
Wickmann 0508.500MXP Cartridge Fuse
Request a Quote Datasheet
Description
Wickmann 0508.500MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1740740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740740
Cartridge Fuses 1740740
Wickmann 0508.500MXP Cartridge Fuse

Wickmann 0508.500MXP Cartridge Fuse

Supplier's Site
Fuses - F3569-ND - DigiKey
Thief River Falls, MN, United States
"500mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"500mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0508.500MXP
FUSE CERM 500MA 1KVAC 1000VDC

FUSE CERM 500MA 1KVAC 1000VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 1Kv; Blow Characteristic Littelfuse - 76R0551 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 1Kv; Blow Characteristic Littelfuse
76R0551
Cartridge Fuse, Fast Acting, 0.5A, 1Kv; Blow Characteristic Littelfuse 76R0551
CARTRIDGE FUSE, FAST ACTING, 0.5A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1740740 F3569-ND 0508.500MXP 76R0551
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.5A, 1Kv; Blow Characteristic Littelfuse
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS; UL UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details