Littelfuse, Inc. Fuses - 0603SFV125F/32-2 0603SFV125F/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904665-0603SFV125F/3 2-2 Series: SFV Operating Temperature Range: -55°C ~ 125°C Features: 1.3 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: 0603SFV125F/32-2TR, 1294-0603SFV125F/32- 2, 0603SFV125F/32-2DKR, RF1561-000, 0603SFV125F/32-2CT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904665-0603SFV125F/3 2-2 Series: SFV Operating Temperature Range: -55°C ~ 125°C Features: 1.3 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: 0603SFV125F/32-2TR, 1294-0603SFV125F/32- 2, 0603SFV125F/32-2DKR, RF1561-000, 0603SFV125F/32-2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFV125F/32-2 - 904665-0603SFV125F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFV125F/32-2
904665-0603SFV125F/32-2
Fuses - 0603SFV125F/32-2 904665-0603SFV125F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 904665-0603SFV125F/3 2-2 Series: SFV Operating Temperature Range: -55°C ~ 125°C Features: 1.3 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: 0603SFV125F/32-2TR, 1294-0603SFV125F/32- 2, 0603SFV125F/32-2DKR, RF1561-000, 0603SFV125F/32-2CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904665-0603SFV125F/32-2
Series: SFV
Operating Temperature Range: -55°C ~ 125°C
Features: 1.3 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 0603SFV125F/32-2TR, 1294-0603SFV125F/32-2, 0603SFV125F/32-2DKR, RF1561-000, 0603SFV125F/32-2CT

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1.3A 32V Circuit Protection Fuse
139-0603SFV125F/32-2
Automotive SMD 1.3A 32V Circuit Protection Fuse 139-0603SFV125F/32-2
Fuse Chip Very Fast Acting 1.3A 32V SMD Solder Pad 0603 1.75 X 0.95 X 0.48mm Ceramic T/R Automotive Product overview: 0603SFV125F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFV125F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1.3A 32V SMD Solder Pad 0603 1.75 X 0.95 X 0.48mm Ceramic T/R Automotive Product overview: 0603SFV125F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFV125F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0603SFV125F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 1294-0603SFV125F/32-2-CHP - DigiKey
Thief River Falls, MN, United States
1.3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0603SFV125F/32-2
FUSE BOARD MOUNT 1.3A 32VDC 0603

FUSE BOARD MOUNT 1.3A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 904665-0603SFV125F/32-2 139-0603SFV125F/32-2 0603SFV125F/32-2TR-ND 0603SFV125F/32-2
Product Name Fuses - 0603SFV125F/32-2 Automotive SMD 1.3A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Fuse Type PC Board
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details