Littelfuse, Inc. Fuses 051401.6MXP

Description
"1.6A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote
Description
"1.6A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 34AC8430 is a fast-acting cartridge fuse rated at 1.6A and 500V, designed for high energy applications. It features a compact size of 6.3mm x 32mm and is constructed from ceramic materials, ensuring durability and reliability. The fuse has a high interrupting rating of 5000A at 500VAC, making it suitable for protecting circuits in power-efficient environments. It is lead-free, halogen-free, and compliant with RoHS standards. The operating temperature range is from -55°C to +125°C, and it meets various military standards for thermal shock, vibration, and moisture resistance. This fuse is ideal for engineers seeking reliable circuit protection in demanding applications.

Datasheet Summary
Powered by GS/AI

The 34AC8430 is a fast-acting cartridge fuse rated at 1.6A and 500V, designed for high energy applications. It features a compact size of 6.3mm x 32mm and is constructed from ceramic materials, ensuring durability and reliability. The fuse has a high interrupting rating of 5000A at 500VAC, making it suitable for protecting circuits in power-efficient environments. It is lead-free, halogen-free, and compliant with RoHS standards. The operating temperature range is from -55°C to +125°C, and it meets various military standards for thermal shock, vibration, and moisture resistance. This fuse is ideal for engineers seeking reliable circuit protection in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10119-ND - DigiKey
Thief River Falls, MN, United States
"1.6A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.6A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 051401.6MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
051401.6MXP
Circuit Protection - Fuses 051401.6MXP
FUSE CERAMIC 1.6A 500VAC 3AB 3AG

FUSE CERAMIC 1.6A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1.6A, 500V; Blow Characteristic Littelfuse - 34AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.6A, 500V; Blow Characteristic Littelfuse
34AC8430
Cartridge Fuse, Fast Acting, 1.6A, 500V; Blow Characteristic Littelfuse 34AC8430
CARTRIDGE FUSE, FAST ACTING, 1.6A, 500V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.6A, 500V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10119-ND 051401.6MXP 34AC8430
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.6A, 500V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110336 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details