Littelfuse, Inc. Fuses 0603SFS500F/32-2

Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFS500F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Smd, 0603, 5A; Fuse Current Littelfuse - 13T1434 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 5A; Fuse Current Littelfuse
13T1434
Fuse, Smd, 0603, 5A; Fuse Current Littelfuse 13T1434
FUSE, SMD, 0603, 5A; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 0603, 5A; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0603SFS500F/32-2
FUSE BOARD MOUNT 5A 32VDC 0603

FUSE BOARD MOUNT 5A 32VDC 0603

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0603SFS500F/32-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0603SFS500F/32-2
TVS/Fuse/Board Level Protection >> Fuses 0603SFS500F/32-2
0603 Fuses ROHS

0603 Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0603SFS500F/32-2TR-ND 13T1434 0603SFS500F/32-2 0603SFS500F/32-2
Product Name Fuses Fuse, Smd, 0603, 5A; Fuse Current Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers