Littelfuse, Inc. 6x32mm 500Vac Ceramic Body Fuse 051406.3

Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet
Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 500Vac Ceramic Body Fuse - 051406.3 - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 500Vac Ceramic Body Fuse
051406.3
6x32mm 500Vac Ceramic Body Fuse 051406.3
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 051406.3
Product Name 6x32mm 500Vac Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Resettable
Rated Voltage 6 volts
View Details
1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details