Littelfuse, Inc. Fuses 0514004.MXP

Description
"4A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"4A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10125-ND - DigiKey
Thief River Falls, MN, United States
"4A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"4A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0514004.MXP
Circuit Protection - Fuses 0514004.MXP
FUSE CERAMIC 4A 500VAC 3AB 3AG

FUSE CERAMIC 4A 500VAC 3AB 3AG

Supplier's Site
Fuse - 104382722 - Radwell International
Willingboro, NJ, United States
CARTRIDGE FUSE, FAST ACTING, 4A, 500V . FREE 2 YEAR RADWELL WARRANTY

CARTRIDGE FUSE, FAST ACTING, 4A, 500V . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 500V; Blow Characteristic Littelfuse - 34AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 500V; Blow Characteristic Littelfuse
34AC8424
Cartridge Fuse, Fast Acting, 4A, 500V; Blow Characteristic Littelfuse 34AC8424
CARTRIDGE FUSE, FAST ACTING, 4A, 500V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 500V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F10125-ND 0514004.MXP 104382722 34AC8424
Product Name Fuses Circuit Protection - Fuses Fuse Cartridge Fuse, Fast Acting, 4A, 500V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details