Littelfuse, Inc. Fuses 051406.3MXEP

Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10130-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"6.3A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, Fast Acting, 6.3A, 500V; Fuse Current Littelfuse - 34AC8435 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Fast Acting, 6.3A, 500V; Fuse Current Littelfuse
34AC8435
Fuse, Axial, Fast Acting, 6.3A, 500V; Fuse Current Littelfuse 34AC8435
FUSE, AXIAL, FAST ACTING, 6.3A, 500V; Fuse Current:6.3A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

FUSE, AXIAL, FAST ACTING, 6.3A, 500V; Fuse Current:6.3A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 051406.3MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
051406.3MXEP
Circuit Protection - Fuses 051406.3MXEP
FUSE CERAMIC 6.3A 500VAC 3AB 3AG

FUSE CERAMIC 6.3A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10130-ND 34AC8435 051406.3MXEP
Product Name Fuses Fuse, Axial, Fast Acting, 6.3A, 500V; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data