Littelfuse, Inc. SMD 4A 32V Circuit Protection Fuse 0603SFP400F/32-2

Description
Fuse Chip 4A 32V SMD Solder Pad 0603 1.75 X 0.95mm Ceramic T/R Product overview: 0603SFP400F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP400F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip 4A 32V SMD Solder Pad 0603 1.75 X 0.95mm Ceramic T/R Product overview: 0603SFP400F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP400F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4A 32V Circuit Protection Fuse
139-0603SFP400F/32-2
SMD 4A 32V Circuit Protection Fuse 139-0603SFP400F/32-2
Fuse Chip 4A 32V SMD Solder Pad 0603 1.75 X 0.95mm Ceramic T/R Product overview: 0603SFP400F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP400F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip 4A 32V SMD Solder Pad 0603 1.75 X 0.95mm Ceramic T/R Product overview: 0603SFP400F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP400F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0603SFP400F/32-2 - 759995-0603SFP400F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFP400F/32-2
759995-0603SFP400F/32-2
Fuses - 0603SFP400F/32-2 759995-0603SFP400F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 759995-0603SFP400F/3 2-2 Series: SFP Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Breaking Capacity @ Rated Voltage: 50A Melting I2t: 2.63 Mounting: SMD Resistance: 0.018 Ohm Family Name: 0603SFP Categories: Circuit Protection Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm) Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759995-0603SFP400F/32-2
Series: SFP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 4A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2.63
Mounting: SMD
Resistance: 0.018 Ohm
Family Name: 0603SFP
Categories: Circuit Protection
Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm)
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuses - 0603SFP400F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0603SFP400F/32-2
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0603SFP400F/32-2 759995-0603SFP400F/32-2 0603SFP400F/32-2TR-ND 0603SFP400F/32-2
Product Name SMD 4A 32V Circuit Protection Fuse Fuses - 0603SFP400F/32-2 Fuses Circuit Protection - Fuses
Rated Current 4 amps 4 amps 4 amps
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details