Littelfuse, Inc. 6x32mm 500Vac Ceramic Body Fuse 0514004.

Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet
Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 500Vac Ceramic Body Fuse - 0514004. - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 500Vac Ceramic Body Fuse
0514004.
6x32mm 500Vac Ceramic Body Fuse 0514004.
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0514004.
Product Name 6x32mm 500Vac Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers