Littelfuse, Inc. Fuses 0514010.MXEP

Description
"10A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10134-ND - DigiKey
Thief River Falls, MN, United States
"10A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0514010.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0514010.MXEP
Circuit Protection - Fuses 0514010.MXEP
FUSE CERAMIC 10A 500VAC 3AB 3AG

FUSE CERAMIC 10A 500VAC 3AB 3AG

Supplier's Site
Fuse, Axial, Fast Acting, 10A, 500V; Fuse Current Littelfuse - 34AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Fast Acting, 10A, 500V; Fuse Current Littelfuse
34AC8431
Fuse, Axial, Fast Acting, 10A, 500V; Fuse Current Littelfuse 34AC8431
FUSE, AXIAL, FAST ACTING, 10A, 500V; Fuse Current:10A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

FUSE, AXIAL, FAST ACTING, 10A, 500V; Fuse Current:10A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10134-ND 0514010.MXEP 34AC8431
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, Fast Acting, 10A, 500V; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps 5000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Surface Mount Fuses - VF154T -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 7 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers