Littelfuse, Inc. High Current & Voltage Cartridge Fuses 0527030.P

Description
The 527 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500Vac rating and provide an excellent interrupting rating. AEC-Q200 qualified, the 527 fuses are ideal for the On-Board Chargers (OBCs) in the latest electric vehicle designs. With available through-hole, it’s flexible for PC board. Rated for 500Vac with interrupting rating of 10,000A for 30A-40A, and 305Vac for 50A nominal current rating in a small package AEC-Q200 qualified End caps with integrated standoff leads Very compact body size of 6x32mm Operating temperature range from –55°C to +125°C
Datasheet
Description
The 527 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500Vac rating and provide an excellent interrupting rating. AEC-Q200 qualified, the 527 fuses are ideal for the On-Board Chargers (OBCs) in the latest electric vehicle designs. With available through-hole, it’s flexible for PC board. Rated for 500Vac with interrupting rating of 10,000A for 30A-40A, and 305Vac for 50A nominal current rating in a small package AEC-Q200 qualified End caps with integrated standoff leads Very compact body size of 6x32mm Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current & Voltage Cartridge Fuses - 0527030.P - Littelfuse, Inc.
Rosemont, IL, United States
High Current & Voltage Cartridge Fuses
0527030.P
High Current & Voltage Cartridge Fuses 0527030.P
The 527 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500Vac rating and provide an excellent interrupting rating. AEC-Q200 qualified, the 527 fuses are ideal for the On-Board Chargers (OBCs) in the latest electric vehicle designs. With available through-hole, it’s flexible for PC board. Rated for 500Vac with interrupting rating of 10,000A for 30A-40A, and 305Vac for 50A nominal current rating in a small package AEC-Q200 qualified End caps with integrated standoff leads Very compact body size of 6x32mm Operating temperature range from –55°C to +125°C

The 527 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500Vac rating and provide an excellent interrupting rating. AEC-Q200 qualified, the 527 fuses are ideal for the On-Board Chargers (OBCs) in the latest electric vehicle designs. With available through-hole, it’s flexible for PC board. Rated for 500Vac with interrupting rating of 10,000A for 30A-40A, and 305Vac for 50A nominal current rating in a small package AEC-Q200 qualified End caps with integrated standoff leads Very compact body size of 6x32mm Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0527030.P
Product Name High Current & Voltage Cartridge Fuses
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1N4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers