Littelfuse, Inc. 6x32mm 500Vac Ceramic Body Fuse 0514010.

Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet
Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 500Vac Ceramic Body Fuse - 0514010. - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 500Vac Ceramic Body Fuse
0514010.
6x32mm 500Vac Ceramic Body Fuse 0514010.
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0514010.
Product Name 6x32mm 500Vac Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details