Littelfuse, Inc. Fuses - 0603SFF050F/32-2 0603SFF050F/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759993-0603SFF050F/3 2-2 Series: SFF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0029 Approvals: UL Mounting: SMD Resistance: 0.485 Ohm Family Name: 0603SFF Categories: Circuit Protection Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759993-0603SFF050F/3 2-2 Series: SFF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0029 Approvals: UL Mounting: SMD Resistance: 0.485 Ohm Family Name: 0603SFF Categories: Circuit Protection Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFF050F/32-2 - 759993-0603SFF050F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFF050F/32-2
759993-0603SFF050F/32-2
Fuses - 0603SFF050F/32-2 759993-0603SFF050F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 759993-0603SFF050F/3 2-2 Series: SFF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 500mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0029 Approvals: UL Mounting: SMD Resistance: 0.485 Ohm Family Name: 0603SFF Categories: Circuit Protection Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759993-0603SFF050F/32-2
Series: SFF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 500mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0029
Approvals: UL
Mounting: SMD
Resistance: 0.485 Ohm
Family Name: 0603SFF
Categories: Circuit Protection
Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Fuses 0603SFF050F/32-2
FUSE BOARD MNT 500MA 32VDC 0603

FUSE BOARD MNT 500MA 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 759993-0603SFF050F/32-2 0603SFF050F/32-2
Product Name Fuses - 0603SFF050F/32-2 Circuit Protection - Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details