Littelfuse, Inc. 6x32mm 500Vac Ceramic Body Fuse 0514002.

Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet
Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 500Vac Ceramic Body Fuse - 0514002. - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 500Vac Ceramic Body Fuse
0514002.
6x32mm 500Vac Ceramic Body Fuse 0514002.
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0514002.
Product Name 6x32mm 500Vac Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details