Littelfuse, Inc. Fuses - 0603SFP250F/32-2 0603SFP250F/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802075-0603SFP250F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Melting I2t: 0.56 Approvals: UL DC Cold Resistance: 0.042 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802075-0603SFP250F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Melting I2t: 0.56 Approvals: UL DC Cold Resistance: 0.042 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFP250F/32-2 - 802075-0603SFP250F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFP250F/32-2
802075-0603SFP250F/32-2
Fuses - 0603SFP250F/32-2 802075-0603SFP250F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 802075-0603SFP250F/3 2-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Melting I2t: 0.56 Approvals: UL DC Cold Resistance: 0.042 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802075-0603SFP250F/32-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Melting I2t: 0.56
Approvals: UL
DC Cold Resistance: 0.042 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W x 0.032" H (1.60mm x 0.81mm x 0.81mm)
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - 0603SFP250F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 1294-0603SFP250F/32-2-CHP - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0603SFP250F/32-2
FUSE BOARD MOUNT 2.5A 32VDC 0603

FUSE BOARD MOUNT 2.5A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 802075-0603SFP250F/32-2 0603SFP250F/32-2TR-ND 0603SFP250F/32-2
Product Name Fuses - 0603SFP250F/32-2 Fuses Circuit Protection - Fuses
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details