Littelfuse, Inc. SMD 1A 6V 1.8A Circuit Protection Fuse 0603L100SLYR

Description
1A 6V PTC Resettable Fuse, 0603 SMD, 1.8A Trip, 600mW Product overview: 0603L100SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 1.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 1.8A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L100SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 6V PTC Resettable Fuse, 0603 SMD, 1.8A Trip, 600mW Product overview: 0603L100SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 1.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 1.8A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L100SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 6V 1.8A Circuit Protection Fuse
150-0603L100SLYR
SMD 1A 6V 1.8A Circuit Protection Fuse 150-0603L100SLYR
1A 6V PTC Resettable Fuse, 0603 SMD, 1.8A Trip, 600mW Product overview: 0603L100SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 1.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 1.8A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L100SLYR can be used for catalog matching and distributor lookup.

1A 6V PTC Resettable Fuse, 0603 SMD, 1.8A Trip, 600mW Product overview: 0603L100SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 1.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 1.8A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L100SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0603L100SLYR - 717121-0603L100SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L100SLYR
717121-0603L100SLYR
PTC Resettable Fuses - 0603L100SLYR 717121-0603L100SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 717121-0603L100SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.8A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0603 (1608 Metric), Concave Current - Hold (Ih) (Maximum): 1A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 40 mOhms Resistance - Post Trip (R1) (Maximum): 120 mOhms Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 717121-0603L100SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1.8A
Time to Trip: 300ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric), Concave
Current - Hold (Ih) (Maximum): 1A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Initial (Ri) (Minimum): 40 mOhms
Resistance - Post Trip (R1) (Maximum): 120 mOhms
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Buy Now
Fuse, Resettable Ptc, 6Vdc, 1A, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7450 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1A, Smd, Full Reel; Pptc Case Style Littelfuse
44W7450
Fuse, Resettable Ptc, 6Vdc, 1A, Smd, Full Reel; Pptc Case Style Littelfuse 44W7450
FUSE, RESETTABLE PTC, 6VDC, 1A, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1A, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1A, Smd; Pptc Case Style Littelfuse - 69W6439 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1A, Smd; Pptc Case Style Littelfuse
69W6439
Fuse, Resettable Ptc, 6Vdc, 1A, Smd; Pptc Case Style Littelfuse 69W6439
FUSE, RESETTABLE PTC, 6VDC, 1A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse - 81AH9521 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse
81AH9521
Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse 81AH9521
PPTC RESETTABLE FUSE, 50A, 0603, 6V ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 50A, 0603, 6V ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0603L100SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L100SLYR
Circuit Protection - PTC Resettable Fuses 0603L100SLYR
PTC RESET FUSE 6V 1A 0603

PTC RESET FUSE 6V 1A 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0603L100SLYR 717121-0603L100SLYR 44W7450 81AH9521 0603L100SLYR
Product Name SMD 1A 6V 1.8A Circuit Protection Fuse PTC Resettable Fuses - 0603L100SLYR Fuse, Resettable Ptc, 6Vdc, 1A, Smd, Full Reel; Pptc Case Style Littelfuse Pptc Resettable Fuse, 50A, 0603, 6V Rohs Compliant Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 6 volts 6 volts
Mounting SMD
Unlock Full Specs
to access all available technical data