Littelfuse, Inc. PTC Resettable Fuses - 0603L035YR 0603L035YR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000297-0603L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.061" (1.55mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 200 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000297-0603L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.061" (1.55mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 200 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0603L035YR - 1000297-0603L035YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L035YR
1000297-0603L035YR
PTC Resettable Fuses - 0603L035YR 1000297-0603L035YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000297-0603L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.061" (1.55mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 750mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 200 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000297-0603L035YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.061" (1.55mm)
Voltage - Max: 6V
Current - Max: 40A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 750mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 200 mOhm
Resistance - Post Trip (R1) (Max): 1 Ohm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
SMD 350mA 6V Circuit Protection Fuse
150-0603L035YR
SMD 350mA 6V Circuit Protection Fuse 150-0603L035YR
PTC Resettable Fuse, 350mA Hold, 6V, 0603 SMD Product overview: 0603L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L035YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 350mA Hold, 6V, 0603 SMD Product overview: 0603L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L035YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuse, Ptc, 40A, 6V, 0605; Thermistor Mounting Littelfuse - 23T1546 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 40A, 6V, 0605; Thermistor Mounting Littelfuse
23T1546
Resettable Fuse, Ptc, 40A, 6V, 0605; Thermistor Mounting Littelfuse 23T1546
RESETTABLE FUSE, PTC, 40A, 6V, 0605; Thermistor Mounting:SMD; Product Range:POLYFUSE 0603L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 40A, 6V, 0605; Thermistor Mounting:SMD; Product Range:POLYFUSE 0603L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0603L035YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L035YR
Circuit Protection - PTC Resettable Fuses 0603L035YR
PTC RESET FUSE 6V 350MA 0603

PTC RESET FUSE 6V 350MA 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1000297-0603L035YR 150-0603L035YR 23T1546 0603L035YR
Product Name PTC Resettable Fuses - 0603L035YR SMD 350mA 6V Circuit Protection Fuse Resettable Fuse, Ptc, 40A, 6V, 0605; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details