Littelfuse, Inc. Fuses - 0603SFS500FM/32-2 0603SFS500FM/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802076-0603SFS500FM/ 32-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 3.2 DC Cold Resistance: 0.013 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802076-0603SFS500FM/ 32-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 3.2 DC Cold Resistance: 0.013 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFS500FM/32-2 - 802076-0603SFS500FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFS500FM/32-2
802076-0603SFS500FM/32-2
Fuses - 0603SFS500FM/32-2 802076-0603SFS500FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 802076-0603SFS500FM/ 32-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 3.2 DC Cold Resistance: 0.013 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802076-0603SFS500FM/32-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 3.2
DC Cold Resistance: 0.013 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
SMD Circuit Protection Fuse - 139-0603SFS500FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Circuit Protection Fuse
139-0603SFS500FM/32-2
SMD Circuit Protection Fuse 139-0603SFS500FM/32-2
Slow Blow Surface Mount Fuse Product overview: 0603SFS500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS500FM/32- 2 can be used for catalog matching and distributor lookup.

Slow Blow Surface Mount Fuse Product overview: 0603SFS500FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS500FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0603SFS500FM/32-2
FUSE BOARD MOUNT 5A 32VDC 0603

FUSE BOARD MOUNT 5A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 802076-0603SFS500FM/32-2 139-0603SFS500FM/32-2 0603SFS500FM/32-2
Product Name Fuses - 0603SFS500FM/32-2 SMD Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data