Newport MKS Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| OPTISET-2 is a set of optical components optimized for a variety of NIR laser diode applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in... | |
| OPTISET-3 is a set of optical components optimized for a variety of High-Energy Laser applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an... | |
| The FSR-OD30 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.3 at 546.1 nm, and provides broadband... | |
| The FSR-OD300 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 3.0 at 546.1 nm, and provides broadband... | |
| The FSR-OD40 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.4 at 546.1 nm, and provides broadband... | |
| The FSR-OD400 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 4.0 at 546.1 nm, and provides broadband... | |
| The FSR-OD50 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.5 at 546.1 nm, and provides broadband... | |
| The FSR-OD60 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.6 at 546.1 nm, and provides broadband... | |
| The FSR-OD70 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.7 at 546.1 nm, and provides broadband... | |
| The FSR-OD80 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.8 at 546.1 nm, and provides broadband... | |
| The FSR-OD90 Absorptive Neutral Density Filter is a 1 inch (25.4 mm) diameter absorptive neutral density filter that has an Optical Density of 0.9 at 546.1 nm, and provides broadband... | |
| The FSR-OG515 Colored Glass Longpass Filter is a 25.4 mm diameter 515 nm cut-on optical filter made of Schott OG515 filter glass. These filters are precision polished for demanding research... | |
| The FSR-OG530 Colored Glass Longpass Filter is a 25.4 mm diameter 530 nm cut-on optical filter made of Schott OG530 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG550 Colored Glass Longpass Filter is a 25.4 mm diameter 550 nm cut-on optical filter made of Shott OG550 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG570 Colored Glass Longpass Filter is a 25.4 mm diameter 570 nm cut-on optical filter made of Schott OG570 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG590 Colored Glass Longpass Filter is a 25.4 mm diameter 590 nm cut-on optical filter made of Schott OG590 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG1000 Colored Glass Longpass Filter is a 25.4 mm diameter 1000 nm cut-on optical filter made of Schott RG1000 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG610 Colored Glass Longpass Filter is a 25.4 mm diameter610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG630 Colored Glass Longpass Filter is a 25.4 mm diameter 630 nm cut-on optical filter made of Schott RG630 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG645 Colored Glass Longpass Filter is a 25.4 mm diameter 645 nm cut-on optical filter made of Schott RG645 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG665 Colored Glass Longpass Filter is a 25.4 mm diameter 665 nm cut-on optical filter made of Schott RG665 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG695 Colored Glass Longpass Filter is a 25.4 mm diameter 695 cut-on optical filter made of Schott RG695 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG715 Colored Glass Longpass Filter is a 25.4 mm diameter 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG780 Colored Glass Longpass Filter is a 25.4 mm diameter 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG830 Colored Glass Longpass Filter is a 25.4 mm diameter 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG850 Colored Glass Longpass Filter is a 25.4 mm diameter 850 nm cut-on optical filter made of Schott RG850 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG9 Colored Glass Longpass Filter is a 25.4 mm diameter 725 nm cut-on optical filter made of Schott RG9 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-U330 Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters are... | |
| The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated... | |
| The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated... | |
| The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG1-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG11-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG5-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-WG280 Colored Glass Longpass Filter is a 25.4 mm diameter 285 nm cut-on optical filter made of Schott WG280 filter glass. These long-wave pass edge filters are precision polished... | |
| The FSR-WG295 Colored Glass Longpass Filter is a 25.4 mm diameter 299 nm cut-on optical filter made of Schott WG.295 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG305 Colored Glass Longpass Filter is a 25.4 mm diameter 309 nm cut-on optical filter made of Schott WG305 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG320 Colored Glass Longpass Filter is a 25.4 mm diameter 324 nm cut-on optical filter made of Schott WG320 filter glass. These long-wave pass edge filters are precision polished... | |
| The FW1X6 Filter Wheel securely holds 6 neutral density filters or any 1 inch (25.4 mm) optical component. This is a spare filter wheel for the FWM Series. | |
| The FWM Filter Mount does not include a FW1X6 Filter Wheel. | |
| The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls... | |
| The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls... | |
| The HG-SC-OEM UV Water Purification Optical Filter is designed to achieve optimal spectral performance and field-longevity at the lowest possible cost, Newport's Mercury-SC™ filters are ideal for economical point-of-use UV... | |
| The HM-1 Optic Mount offers a convenient, economical system for mounting 1.0 in. (25.4 mm) round or square filters, beam splitters or mirrors. The mount uses the patent pending Edge... | |
| The HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting... | |
| The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from... | |
| The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95%... | |
| The HPD440 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 454 - 495 nm and high reflectance (≥ 95%... | |
| The HPD455 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 492 - 510 nm and high reflectance (≥ 95%... | |
| The HPD480 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 487 - 545 nm and high reflectance (≥ 95%... | |
| The HPD490 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 520 - 570 nm and high reflectance (≥ 95%... | |
| The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95%... | |
| The HPD505 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95%... | |
| The HPD515 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 520 - 565 nm and high reflectance (≥ 95%... | |
| The HPD520 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 531 - 750 nm and high reflectance (≥ 95%... | |
| The HPD525 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 530 - 595 nm and high reflectance (≥ 95%... | |
| The HPD530 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 537 - 610 nm and high reflectance (≥ 95%... | |
| The HPD540 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 550 - 615 nm and high reflectance (≥ 95%... | |
| The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95%... | |
| The HPD560 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 575-650 nm and high reflectance (≥ 95%) from 500-560... | |
| The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95%... | |
| The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95%... | |
| The HPD580 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 592 - 660 nm and high reflectance (≥ 95%... | |
| The HPD585 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 592 - 660 nm and high reflectance (≥ 95%... | |
| The HPD590 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 612 - 675 nm and high reflectance (≥ 95%... | |
| The HPD595 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 608 - 700 nm and high reflectance (≥ 95%... | |
| The HPD610 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 619 - 680 nm and high reflectance (≥ 95%... | |
| The HPD635 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 647 - 710 nm and high reflectance (≥ 95%... | |
| The HPD645 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 620 - 720 nm and high reflectance (≥ 95%... | |
| The HPD655 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 667 - 725 nm and high reflectance (≥ 95%... | |
| The HPD660 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 673 - 740 nm and high reflectance (≥ 95%... | |
| The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95%... | |
| The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95%... | |
| The HPD695 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 705 - 780 nm and high reflectance (≥ 95%... | |
| The HPD755 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95%... | |
| The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95%... | |
| The HPM460-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 460 nm and nominal bandwidth of 60 nm. It... | |
| The HPM470-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 470 nm and nominal bandwidth of 30 nm. It... | |
| The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It... | |
| The HPM510-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 510 nm and nominal bandwidth of 50 nm. It... | |
| The HPM530-LP emission filter is a 25.0 mm diameter, nominal 3.5 mm thick long wave pass filter with nominal cut-on wavelength at 535 nm and nominal transmission band from 540-750nm. | |
| The HPM535-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 30 nm. | |
| The HPM535-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 50 nm. | |
| The HPM540-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 540 nm and nominal bandwidth of 40 nm. | |
| The HPM545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. | |
| The HPM550-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 550 nm and nominal bandwidth of 40 nm. | |
| The HPM560-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 50 nm. | |
| The HPM575-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 575 nm and nominal bandwidth of 50 nm. | |
| The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. | |
| The HPM590-55 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 590 nm and nominal bandwidth of 55 nm. | |
| The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. | |
| The HPM610-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 610 nm and nominal bandwidth of 50 nm. | |
| The HPM620-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 60 nm. | |
| The HPM620-75 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 75 nm. | |
| The HPM640-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 60 nm. | |
| The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. | |
| The HPM645-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 50 nm. | |
| The HPM645-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 60 nm. | |
| The HPM645-75 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 70 nm. | |
| The HPM670-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 670 nm and nominal bandwidth of 50 nm. | |
| The HPM685-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 685 nm and nominal bandwidth of 50 nm. | |
| The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. | |
| The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. | |
| The HPM700-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 700 nm and nominal bandwidth of 60 nm. | |
| The HPM710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. | |
| The HPM720-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 720 nm and nominal bandwidth of 60 nm. | |
| The HPM725-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 725 nm and nominal bandwidth of 40 nm. | |
| The HPM740-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 740 nm and nominal bandwidth of 50 nm. | |
| The HPM800-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 800 nm and nominal bandwidth of 70 nm. | |
| The HPM810-80 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 810 nm and nominal bandwidth of 80 nm. | |
| The HPX350-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 350 nm and nominal bandwidth of 60 nm. | |
| The HPX360-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 360 nm and nominal bandwidth of 60 nm. | |
| The HPX380-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 380 nm and nominal bandwidth of 40 nm. | |
| The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. | |
| The HPX425-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 425 nm and nominal bandwidth of 40 nm. | |
| The HPX440-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 440 nm and nominal bandwidth of 20 nm. | |
| The HPX450-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 450 nm and nominal bandwidth of 50 nm. | |
| The HPX470-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 470 nm and nominal bandwidth of 40 nm. | |
| The HPX475-44 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 475 nm and nominal bandwidth of 44 nm. | |
| The HPX480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. | |
| The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. | |
| The HPX500-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 500 nm and nominal bandwidth of 20 nm. | |
| The HPX500-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 500 nm and nominal bandwidth of 40 nm. | |
| The HPX510-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 510 nm and nominal bandwidth of 40 nm. | |
| The HPX520-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 520 nm and nominal bandwidth of 40 nm. | |
| The HPX525-45 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 525 nm and nominal bandwidth of 45 nm. | |
| The HPX530-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 530 nm and nominal bandwidth of 40 nm. | |
| The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. | |
| The HPX535-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 50 nm. | |
| The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. | |
| The HPX560-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 40 nm. | |
| The HPX560-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 560 nm and nominal bandwidth of 50 nm. | |
| The HPX565-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 565 nm and nominal bandwidth of 30 nm. | |
| The HPX570-20 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 570 nm and nominal bandwidth of 20 nm. | |
| The HPX570-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 570 nm and nominal bandwidth of 40 nm. | |
| The HPX605-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 605 nm and nominal bandwidth of 40 nm. | |
| The HPX610-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 610 nm and nominal bandwidth of 60 nm. | |
| The HPX620-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 620 nm and nominal bandwidth of 50 nm. | |
| The HPX630-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 630 nm and nominal bandwidth of 40 nm. | |
| The HPX630-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 630 nm and nominal bandwidth of 60 nm. | |
| The HPX645-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 645 nm and nominal bandwidth of 40 nm. | |
| The HPX660-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 660 nm and nominal bandwidth of 40 nm. | |
| The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. | |
| The M-900 Three Axis Spatial Filter is an elegantly simple device featuring an accessible design with precision micrometer control over pinhole placement and objective lens focus. The pinhole mount is... | |
| The M-HM-1 Optic Mount offers a convenient, economical system for mounting 1.0 in. (25.4 mm) round or square filters, beam splitters or mirrors. The mount uses the patent pending Edge... | |
| The M-HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting... | |
| The M-PPF50 Spring-Loaded Filter mount supports 2.0 in. (50.8 mm) square filters with a thickness of up to 5 mm. Two steel springs hold the filter on a frame with... | |
| The M-PPL17 clamping filter holder supports any size optical component with a thickness of up to 12 mm. The components are held securely by their edge with a clamp that... | |
| The NDIR10-03 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.3, and ± 4% transmittance tolerance. Optimized for 2 to 5... | |
| The NDIR10-05 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.5, and ± 2% transmittance tolerance. Optimized for 2 to 5... | |
| The NDIR10-10 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 1.0, and ± 1.5 % transmittance tolerance. Optimized for 2 to... | |
| The NDIR10-20 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 2.0, and ± 0.25 % transmittance tolerance. Optimized for 2 to... | |
| The NDIR10-30 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 3.0, and +0.08/-0.05 % transmittance tolerance. Optimized for 2 to 5... | |
| The OD8-EM450-64-B Emission Filter is specified for emission of DAPI and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM523-41-B Emission Filter is specified for emission of GFP and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM537-46-B Emission Filter is specified for emission of FITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM593-54-B Emission Filter is specified for emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to... | |
| The OD8-EM693-56-B Emission Filter is specified for emission of Cy5™ and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX380-59-B Excitation Filter is specified for excitaiton of DAPI and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum performance delivering... | |
| The OD8-EX474-37-B Excitation Filter is specified for excitaiton of GFP and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX483-41-B Excitation Filter is specified for excitaiton of FITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX539-31-B Excitation Filter is specified for excitaiton of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX565-49-B Excitation Filter is specified for excitaiton of mCherry and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and... | |
| The OD8-EX626-52-B Excitation Filter is specified for excitaiton of Cy5™ and supports similar alternative fluorophores, designed in conjunction with OD8-EM692-52-B and OD8-DCL658-D . The filter is manufactured to provide maximum... | |
| The OD8-FF2005 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and similar fluorophores. The filter set includes a Excitation Filter, a Dichroic Beamsplitter, and... | |
| The OD8-FF2010 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of GFP and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and... | |
| The OD8-FF2015 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one... | |
| The OD8-FF2020 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of TRITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one... | |
| The OD8-FF2025 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of mCherry / TexasRed and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter,... | |
| The OD8-FF2030 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of Cy5™ and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and... | |
| The OD8-FFDB2005 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of DAPI and TRITC fluorophores. The filter set includes an OD8-DX-2005-B Excitation Filter, an OD8-DDC-2005-D... | |
| The OD8-FFDB2010 ODiate® Multiband Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and Cy5® fluorophores. The filter set includes an OD8-DX-2010-B Excitation Filter, an... | |
| The OD8-RLP488-B Raman Edge Filter is specified for the 488 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP532-B Raman Edge Filter is specified for the 532 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP633-B Raman Edge Filter is specified for the 633 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The OD8-RLP785-B Raman Edge Filter is specified for the 785 nm laser line for Raman applications. The filter is manufactured to provide ≥ OD6 laser line rejection and steep transition... | |
| The PH-1.0 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-10 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-100 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-15 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-20 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-25 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-30 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-50 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-75 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized... | |
| The PH-SET Unmounted Pinhole Set includes one of each size unmounted pinhole, including: PH-5, PH-10, PH-15, PH-25, and PH-50. | |
| The PNH-10 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 10 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-100 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-15 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-150 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-20 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-200 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 200 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-30 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-5 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-50 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 50 µm aperture pinhole. This mounted version has a 20.25... | |
| The PNH-80 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 80 µm aperture pinhole. This mounted version has a 20.25... | |
| The UNH-10 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 10 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-100 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 100 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-15 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-150 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-20 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 20 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-200 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 200 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-30 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-5 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 5 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-50 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 50 µm aperture pinhole. These pinholes are typically used... | |
| The UNH-80 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 80 µm aperture pinhole. These pinholes are typically used... |
| << Prev |