Newport MKS Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| Overview Overview The 475001-00-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a... | |
| Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed... | |
| The 358501-01B-T1 Granville-Phillips® Micro-Ion® Vacuum Gauge Controller is designed to obtain the highest performance from Granville-Phillips® Micro-Ion® Gauges. It is capable of measuring from a lower limit in the 10-10... | |
| The 475001-02-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation... | |
| The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with... | |
| The PDR900-12-US Single Channel Power Supply and Readout unit is a stand-alone, single channel controller for use with Series 900 digital vacuum transducers. The instrument sets new standards for vacuum... |