Newport MKS Datasheets for Photomultiplier Tubes

Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary.
Photomultiplier Tubes: Learn more

Product Name Notes
The 70683 PMT Housing includes: a High voltage power supply cable model 70097, and a Low-noise BNC signal cable model 70018. The 70683 may be used with Oriel's Lock-In Digital...
The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the...
The 70706 Photomultiplier Power Supply provides the highly regulated voltage needed for precision measurements with Oriel photomultiplier tubes (PMTs). Since the signal current varies as the 5th to 10th power...
The 77341 Photomultiplier Tube covers the 185 to 900 nm range with a peak wavelength of 400 nm, with a UV glass window material. PMTs are the most sensitive single...
The 77343 Photomultiplier Tube covers the 400 to 1200 nm range with a peak wavelength of 800 nm, with a Borosilicate glass window material. PMTs are the most sensitive single...
The 77348 Photomultiplier Tube covers the 160 to 900 nm range with a peak wavelength of 400 nm, with a Quartz window material. PMTs are the most sensitive single channel...
The 77360 Photomultiplier Tube covers the 185 to 900 nm range with a peak wavelength of 400 nm, with a UV glass window material. PMTs are the most sensitive single...