Newport MKS Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
The IPV-HG1 High Gain Leveling Valve improves re-leveling response time with a slight decrease in high frequency isolation. Includes pressure gauge. Leveling Valve Components
The IPV-HG1-KT High Gain Leveling Valve Kit includes (3) IPV-HG1 valves. These high gain leveling valves improve re-leveling response time with a slight decrease in high frequency isolation. Includes pressure...
The IPV-HG2 High Gain Leveling Valve improves re-leveling response time with a slight decrease in high frequency isolation. No pressure gauge. Leveling Valve Components
The IPV-HG2-KT High Gain Leveling Valve Kit includes (3) IPV-HG2 valves. These high gain leveling valves improve re-leveling response time with a slight decrease in high frequency isolation. No pressure...
The IPV-HP1 High Precision Leveling Valve provides re-leveling accuracy to better than ±0.002 in.(0.05 mm) compared to our standard precision leveling valves with ±0.010 inch releveling accuracy. It settles in...
The IPV-HP1-KT High Precision Leveling Valve Kit includes (3) IPV-HP1 valves. These high precision leveling valves provide re-leveling accuracy to better than ±0.002 in.(0.05 mm) and settle in less than...
The IPV-HP2 High Precision Leveling Valve provides re-leveling accuracy to better than ±0.002 in.(0.05 mm) compared to our standard precision leveling valves with ±0.010 inch releveling accuracy. It settles in...
The IPV-HP2-KT High Precision Leveling Valve Kit includes (3) IPV-HG2 valves. These high precision leveling valves provide re-leveling accuracy to better than ±0.002 in.(0.05 mm) and settle in less than...
The IPV-LG1 Low Gain Leveling Valve softens the isolation system and improve higher frequency isolation. Includes pressure gauge. Leveling Valve Components
The IPV-LG1-KT Low Gain Leveling Valve Kit includes (3) IPV-LG1 valves. These low gain leveling valves soften the isolation system and improve higher frequency isolation. Includes pressure gauge.
The IPV-LG2 Low Gain Leveling Valve softens the isolation system and improve higher frequency isolation. No pressure gauge. Leveling Valve Components
The IPV-LG2-KT Low Gain Leveling Valve Kit includes (3) IPV-LG2 valves. These low gain leveling valves soften the isolation system and improve higher frequency isolation. No pressure gauge.
The IPV-S1 Standard Leveling Valve is standard on most Newport pneumatic isolators and gives repeatability of ±0.010 in. (0.25 mm). The IPV-S1 is the best compromise between excellent isolation and...
The IPV-S1-KT Standard Leveling Valve Kit includes (3) IPV-S1 valves. The IRV-S1 is the standard leveling valve used on most Newport pneumatic isolators and gives repeatability of ±0.010 in. (0.25...
The IPV-S2 Leveling Valve does not include a pressure gauge and gives repeatability of ±0.010 in. (0.25 mm). The IPV-S1 is the best compromise between excellent isolation and re-leveling response...
The IPV-S2-KT Leveling Valve Kit includes (3) IPV-S2 valves. These leveling valves give repeatability of ±0.010 in. (0.25 mm). The IPV-S2 is the best compromise between excellent isolation and re-leveling...
The XLPV-KT Valve Kit for the XL Series includes three IPV-S1 Leveling Valves, and mounting brackets that are compatible with XL series isolators. Please note that the T-connector and the...