Newport MKS Datasheets for Z-Axis Stages
Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more
| Product Name | Notes |
|---|---|
| The 271 Lab Jack is uniquely designed to provide smooth, stable 44.5 mm height adjustment and a high 900 N load capacity. It features 1/4-20 threads on the top plate... | |
| The 281 Lab Jack is uniquely designed to provide smooth, stable 76 mm height adjustment and a high 1334 N load capacity. It features 1/4-20 threads on the top plate... | |
| The 461-Z-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm... | |
| The 462-Z-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and... | |
| The 9065-Z Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 1.5 in. by... | |
| The 9065-Z-M Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 38.1 mm by... | |
| The 9201 Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded 8-32 holes on the top and bottom... | |
| The 9201-M Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded M4 holes on the top and bottom... | |
| The 9204 Big Lab Jack gives you a variable-height platform from 2.0 to 4.0 in. with 0.002 in. resolution. Each revolution of the knob corresponds to 0.25 in. of vertical... | |
| The 9204-M Big Lab Jack gives you a variable-height platform from 2.0 to 4.0 in. with 0.002 in. resolution. Each revolution of the knob corresponds to 0.25 in. of vertical... | |
| The ECN-80 Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted up to 60 mm by rotating the platform on a threaded column. Once at... | |
| The GTS30V is a compact, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.1 μm Minimum Incremental Motion with a travel range of 30 mm. Features... | |
| The GTS70V is a compact, longest travel, platform, vertical stage that combines outstanding trajectory accuracy with high precision capability of 0.1 μm Minimum Incremental Motion and a travel range of... | |
| The GTS70VCC is a compact, longest travel, platform, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.6 μm Minimum Incremental Motion, a travel range of 70mm... | |
| The IDL280-Z20 Industrial Grade Vertical Stage offers 20 mm travel and 500 N load capacity. Specifically designed for high load industrial applications, it can directly be mounted on any IDL280... | |
| The IMS100V Vertical Linear Stages offers long 100 mm travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical... | |
| The IMS300V Vertical Linear Stages offers 300 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical... | |
| The M-461-Z-M ULTRAlign™ precision integrated crossed-roller bearing linear stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance over the 13 mm... | |
| The M-462-Z-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings and... | |
| The M-ECN-46 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 41 to 59 mm by rotating the platform on a threaded column. | |
| The M-ECN-80 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 106 to 166 mm by rotating the platform on a threaded column. | |
| The M-ECR-46 Metric Lab Jack provides 101 to 131 mm range height adjustment for optical mounts and assemblies without rotation of the top platform. Height is adjusted by rotating a... | |
| The M-ECR-46 Metric Lab Jack provides 56 to 71 mm range height adjustment for optical mounts and assemblies without rotation of the top platform. Height is adjusted by rotating a... | |
| The M-EL120 Fast Travel Lab Jack is a heavy-duty positioner with a high, 500 N, load capacity. This labjack is useful for 120 mm range positioning of heavier components with... | |
| The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components... | |
| The M-EN40 Fast Travel Lab Jack is a light-duty positioner with a 10 N load capacity. This lab jack is useful for 42 mm range positioning with high stability. For... | |
| The M-EN60 Fast travel Lab Jack is a light-duty positioner with a 20 N load capacity. This lab jack is useful for 70 mm range positioning with high stability. For... | |
| The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For... | |
| The M-IMS100V Metric Vertical Linear Stages offers 100 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise... | |
| The M-IMS300V Metric Vertical Linear Stages offers 300 mm vertical travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise... | |
| The M-MVN120 Precision Ball Bearing Vertical Linear Stage provides precise 20 mm manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of... | |
| The M-MVN50 Precision Ball Bearing Vertical Linear Stage provides precise 8 mm manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of... | |
| The M-MVN80 Precision Ball Bearing Vertical Linear Stage provides precise 12.5 mm manual height control with micron-scale sensitivity. It's high load capacity makes it especially suited to vertical positioning of... | |
| The M-VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include:... | |
| The MVN120 Precision Ball Bearing Vertical Linear Stage provides precise 0.79 inch manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of... | |
| The MVN50 Precision Ball Bearing Vertical Linear Stage provides precise 0.31 inch manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of... | |
| The MVN80 Precision Ball Bearing Vertical Linear Stage provides precise 0.5 inch manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of... | |
| The UZS80CC Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80CC DC motor version... | |
| The UZS80PP Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80PP stepper motor version... | |
| The VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include:... |