Newport MKS Optical Filter Mount, Edge Grip, 2.0 in. Optics, 8-32 HM-2

Description
The HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series Posts, as well as PS Series Pedestal Posts.
Request a Quote
Description
The HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series Posts, as well as PS Series Pedestal Posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Mount, Edge Grip, 2.0 in. Optics, 8-32 - HM-2 - Newport MKS
Irvine, CA, United States
Optical Filter Mount, Edge Grip, 2.0 in. Optics, 8-32
HM-2
Optical Filter Mount, Edge Grip, 2.0 in. Optics, 8-32 HM-2
The HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series Posts, as well as PS Series Pedestal Posts.

The HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series Posts, as well as PS Series Pedestal Posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HM-2
Product Name Optical Filter Mount, Edge Grip, 2.0 in. Optics, 8-32
Filter Shape Circular (optional feature); Square (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 1.5 OD - FBS-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 530±2 nm Center, 10±2 nm FWHM - 20BPF10-530 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 - FR-UG11-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 285 nm Cut-on, WG.280 Glass - FSQ-WG280 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details