Newport MKS Datasheets for Tilt Tables
Tilt tables are designed to tilt so that material can be completely removed from them.
Tilt Tables: Learn more
| Product Name | Notes |
|---|---|
| 1/2 inch (12.7 mm) Cube Riser Adapter Kit for UGP-1 ULTIMA® Gimbal Tilt Mount and OC1-CM-A OpticsCage+ Adjustable Cube Mount. Six M2.5 socket head screws are included. | |
| Rectangular Optics Adapter Kit for UGP-1 ULTIMA® Gimbal Tilt Mount and OC1-CM-A OpticsCage+ Adjustable Cube Mount. This kit includes a pair of plates and six M2.5 flat head... | |
| Spherical Optics Adapter Kit for UGP-1 ULTIMA® Gimbal Tilt Mount and OC1-CM-A OpticsCage+ Adjustable Cube Mount. Three M2.5 flat head screws are included. | |
| The 36 Tilt and Rotation Platform provides tilt and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting... | |
| The 36S Tilt & Rotation Platform has a -4.3 to +7° elevation tilt adjustment and a ±2.5° rotation adjustment via 2 AJS Adjustment Screws that rotates the mounting platform about... | |
| The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component... | |
| The 9061-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY is a small 25... | |
| The 9061-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY-M is a small 25... | |
| The 9062-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY is a small 40... | |
| The 9062-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY-M is a small 40... | |
| The 9063-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY is a small 65... | |
| The 9063-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY-M is a small 65... | |
| The GM-1RA Gimbal Rotation Mount provides tip/tilt positioning for 1 in. (25.4 mm) wave plates, polarizers, and beamsplitter cubes. This mount is unique due to its gimbled tip/tilt mechanism which... | |
| The M-36 Metric Tilt and Rotation Platform provides tilt and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments... | |
| The M-36S Metric Tilt and Rotation Platform has a -4.3 to +7° elevation tilt adjustment and a ±2.5° rotation adjustment via 2 AJS Adjustment Screws that rotates the mounting platform... | |
| The M-37 Metric Multi-axis Tilt Platform provides tilt and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting... | |
| The M-37S Metric Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a... | |
| The M-PO46BD-50 Metric Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic... | |
| The M-PO46BL-50 Metric Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic... | |
| The M-PO46N-50 Metric Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic... | |
| The M-RN-50 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 50 x 50 mm platform. It is... | |
| The M-RN-86 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 86 x 86 mm platform. It is... | |
| The M-TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially... | |
| The M-TGN160 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1 arc sec Sensitivity. The 160 x 240 mm mounting plates are fabricated... | |
| The M-TGN80 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 2 arc sec Sensitivity. The 80 x 120 mm mounting plates are fabricated... | |
| The M-TTN80 Metric Tilt Platform is a compact module that provide sensitive adjustment of parallelism between a base plate and top plate or optical mount. ±2° tip and tilt are... | |
| The M1-1PR Kinematic Polarizer Rotation Mount provides tip/tilt positioning for 1 in. (25.4 mm) wave plates, polarizers, and beamsplitter cubes. This mount combines the tip/tilt adjustments of a kinematic mirror... | |
| The Model 37 Three-axis Tilt Platform provides tip, tilt, and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments... | |
| The Model 39 Two Axis Tilt Platform provides -3.5° to 14° angular adjustments for the long axis and -5° to 16° angular adjustments for the short axis. This allows a... | |
| The PO46BD-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators... | |
| The PO46BL-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators... | |
| The PO46N-50 Tilt and Rotation Stage provides two independent tilt adjustments plus the added versatility of an in-plane rotation adjustment. These adjustments allow optical components like prisms and acousto-optic modulators... | |
| The TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially... | |
| The TGN160 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1 arc sec Sensitivity. The 6.30 x 9.45 inch mounting plates are fabricated... | |
| The TGN80 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 2 arc sec sensitivity. The 3.15 x 4.72 inch mounting plates are fabricated... | |
| The TTN80 Tilt Platform is a compact module that provide sensitive adjustment of parallelism between a base plate and top plate or optical mount. ±2° tip and tilt are achieved... | |
| The UGP-1 ULTIMA® Gimbal Tilt Mount provides three axes of tilt adjustment and incorporates Newport’s patented technique for providing true gimbal motion. The center-of-rotation point is located 0.5 in. | |
| The ULM-TILT Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features... | |
| The ULM-TILT-M Cylindrical Laser Mount provides two axes of precision angular adjustment using a stable kinematic three-point design for drift-free pointing of laser heads and other cylindrical objects. It features... |