Newport MKS Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Product Name Notes
Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may...
Our Pure Silica Core SM fibers (SM-SC) are designed for high performance in demanding applications. The silica core prevents photo darkening effects, which are normally associated with Germanium doped fibers.
Polarization Maintaining Erbium doped fiber for PM EDFAs and ASE light sources. Mfg. P/N: DHB1500 Matched to MetroGain M-12 fiber. Polarization extinction levels of up to -30 dB/m over typical...
The F-AIR-10/1060 (NKT P/N HC-1060) Air Guided Photonic Crystal Fiber guides light in a hollow, 9.7 μm air core using the Photonic Bandgap (PBG) effect. The highly periodic structure of...
The F-AIR-11/1550 (NKT P/N HC-1550-02) Air Guided Photonic Crystal Fiber guides light in a hollow, 10.9 μm air core using the Photonic Bandgap (PBG) effect. The highly periodic structure of...
The F-DF1000 Singlemode Neodymium Doped Fiber is the ideal fiber for an introduction to fiber laser technology. It offers a very low lasing threshold with output wavelength depending on configuration...
The F-DF1500Y is single mode (SM) Erbium (Er) and Ytterbium (Yb) co-doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows.
The F-HB1500 Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 1550 - 1650 nm and has a...
The F-HB750 Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 780 - 830 nm and has a...
The F-HB830-5/80-Z Zing™ Polarizing Optical Fiber is an all-fiber polarizer, guiding only a single-polarization state, providing practical real-world polarizing performance. Straight, coiled, Zing delivers the high PER and broad, stable...
The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the...
The F-MBB-C-1FC is a 1 meter length multimode step index fiber patch cord with FC connectors. A 200 μm core diameter with a hard clad silica 230 μm cladding supports...
The F-MBB-C-3FC is a 3 meter length multimode step index fiber patch cord with FC connectors. A 200 μm core diameter with a hard clad silica 230 μm cladding supports...
The F-MBC (Mfg. P/N: CF01493-12) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 400 μm. A hard clad silica 430 μm cladding enhances the...
The F-MBC-C-5SMA is a 5 meter length multi-mode step index fiber patch cord with SMA connectors. A 400 μm core diameter with a bonded hard polymer 430 μm cladding supports...
The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the...
The F-MBE-1FC is a 1 meter length multi-mode step index fiber patch cord with FC connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports...
The F-MBE-1SMA is a 1 meter length multi-mode step index fiber patch cord with SMA connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports...
The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm...
The F-MFC (Mfg. P/N: CF01493-53) High Power Density Fiber has a pure silica 550 μm core and a silica 600 μm cladding, providing an ultra-high damage threshold. In addition, a...
The F-MFC-C-1FC High Power Density Fiber Patch Cord uses F-MFC fiber with a protective jacket added. This fiber patch cord is 1 meter in length and has FC/PC connectors at...
The F-MFC-C-3FC High Power Density Fiber Patch Cord uses F-MFC fiber with a protective jacket added. This fiber patch cord is 3 meter in length and has FC/PC connectors at...
The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter,...
The F-MFD-C-1FC is a 1 meter graded-index multi-mode fiber optic patch cord with protective jacket and FC connectors at both ends. It is optimized for transmission at 850 and 1300...
The F-MFD-C-1ST is a 1 meter graded-index multi-mode fiber optic patch cord with protective jacket and ST connectors at both ends. It is optimized for transmission at 850 and 1300...
The F-MFD-C-3FC is a 3 meter graded-index multi-mode fiber optic patch cord with protective jacket and FC connectors at both ends. It is optimized for transmission at 850 and 1300...
The F-MFD-C-5FC is a 5 meter graded-index multi-mode fiber optic patch cord with protective jacket and FC connectors at both ends. It is optimized for transmission at 850 and 1300...
The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter,...
The F-MLD-C Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm and jacketed for protection. It has a 100 μm core and 140 μm cladding...
The F-MLD-C-2SMA is a 2 meter graded-index multi-mode fiber optic patch cord with protective jacket and SMA connectors at both ends. It is optimized for transmission at 850 and 1300...
The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance.
The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at...
The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter,...
The F-MSD-T (Mfg. P/N: BF04433) High Temperature Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm...
The F-PM1550 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 1550 nm operating wavelength with beat lengths ranging...
The F-PM1550-C-1FCAPC Polarization Maintaining Fiber Patch cord uses F-PM1550 fiber for 1550 nm operation. This patch cord is 1 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM1550-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM1550 fiber for 1550 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM480 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 480 nm operating wavelength with beat lengths ranging...
The F-PM480-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch...
The F-PM480-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM480-C-5FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 5 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM630 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 630 nm operating wavelength with beat lengths ranging...
The F-PM630-C-1FCAPC Polarization Maintaining Fiber Patch cord uses F-PM630 fiber for 630 nm operation. This patch cord is 1 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM850 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 850 nm operating wavelength with beat lengths ranging...
The F-PM850-C-1FCAPC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 1 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM850-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch...
The F-PM850-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM850-C-5FCAPC Polarization Maintaining Fiber Patch cord uses F-PM850 fiber for 850 nm operation. This patch cord is 5 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM980 Polarization Maintaining Fiber offers low attenuation and excellent birefringence for high performance applications. This Corning PANDA PM fiber has a 980 nm operating wavelength with beat lengths ranging...
The F-PM980-C-1FCAPC Polarization Maintaining Fiber Patch cord uses F-PM980 fiber for 980 nm operation. This patch cord is 1 meter long with FC/APC connectors at both ends. FC/APC PM patch...
The F-PM980-C-2FC Polarization Maintaining Fiber Patch cord uses F-PM980 fiber for 980 nm operation. This patch cord is 2 meter long with FC/PC connectors at both ends. Custom PM Patch...
The F-POF-1000-C step index multimode plastic optical fiber features a core diameter of 1000µm. The fluorinated polymer cladding material makes the cable more flexible than it's glass counterparts. A 2.18mm...
The F-SA Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive...
The F-SA-C Single-Mode Fiber is all-glass and supports single-mode light propagation for a 488 - 633 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive...
The F-SA-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends.. It uses F-SA-C Single-Mode Fiber that is all-glass and supports single-mode light...
The F-SBB (OFS ClearLite® MICRO 820 16, P/N CF04246-03) is bend insensitive, single mode sensor grade fiber has an 820 nm cutoff wavelength and features a high NA of 0.16.
The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools...
The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode...
The F-SBD bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools...
The F-SC Single-Mode Fiber is all-glass and supports single-mode light propagation for a 980 - 1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index...
The F-SE Single-Mode Fiber is all-glass and supports single-mode light propagation for a 780 - 830 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive...
The F-SE-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light...
The F-SE-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light...
The F-SM-300-SC and F-SM400-SC are designed for Ultra-Violet (UV) and Visible wavelength transmission. The silica core prevents photo darkening effects, which are normally associated with Germanium doped fibers. Fluorinated, depressed...
The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has...
The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has...
The F-SM10 (NKT P/N LMA-10) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index...
The F-SM10-C-3FC (NKT P/N LMA-10) is a 3 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM10 Endlessly Singlemode Photonic Crystal Fiber...
The F-SM10-PM (NKT P/N LMA-10-PM) Polarization Maintaining Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since...
The F-SM10-PM-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends Fiber Patch cord. The F-SM10-PM (NKT P/N LMA-10-PM) Polarization Maintaining Endlessly Singlemode Photonic Crystal...
The F-SM1250-9/80 Single-Mode Fiber is an all-glass fiber with reduced cladding and supports single-mode light propagation for a 1310 - 1550 nm operating wavelength range. This low attenuation, step-index fiber...
The F-SM15 (NKT P/N LMA-15) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index...
The F-SM15-PM (NKT P/N LMA-PM-15) Polarization Maintaining Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since...
The F-SM1500-4.2/125 Single-Mode Fiber is an all-glass highly bend insensitive and photosensitive fiber for FBG sensor arrays and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength...
The F-SM1500-5.3/80 Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm...
The F-SM1500-5.3/80-P Polyimide Coated Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a 1550 -...
The F-SM1500-6.4/80 Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm...
The F-SM1500-6.4/80-HT High Temp Acrylate Coated Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a...
The F-SM1500-7.8/125 Single-Mode Fiber is an all-glass "Bridging Fiber" for reducing splice loss between sensor fibers and telecoms fibers and supports single-mode light propagation for a 1550 - 1650 nm...
The F-SM1500-7.8/80-P Polyimide Coated Single-Mode Fiber is an all-glass bridging fiber for reduced splice losses between sensor fibers and telecoms fiber with reduced cladding and supports single-mode light propagation for...
The F-SM1500-9/125-P Polyimide Coated Single-Mode Fiber is an all-glass fiber with low attenuation and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation,...
The F-SM20 (NKT P/N LMA-20) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index...
The F-SM25 (NKT P/N LMA-25) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index...
The F-SM5-PM (NKT P/N LMA-PM-5) Polarization Maintaining Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since...
The F-SM5-PM-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord. The F-SM5-PM (NKT P/N LMA-PM-5) Polarization Maintaining Endlessly Singlemode Photonic Crystal...
The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index...
The F-SM8-C-1FC is a 1 m long fiber patch cord with FC/UPC connectors at both ends Fiber Patch cord . The F-SM8 (NKT P/N LMA-8) Endlessly Singlemode Photonic Crystal Fiber...
The F-SM8-C-2FCA is a 2 m long fiber patch cord with FC/APC connectors at both ends. The F-SM8 (NKT P/N LMA-8 )Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica...
The F-SMF-28 Single-Mode Fiber from Corning (SMF-28e+) is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. Optimized for access and metro networks, this fiber is compliant...
The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index...
The F-SMF-28-C-10FCA Single Mode Fiber Patch Cord is 10 meter in length and has FC/APC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550...
The F-SMF-28-C-1FC Single Mode Fiber Patch Cord is 1 meter in length and has FC/UPC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550...
The F-SMF-28-C-1FCA Single Mode Fiber Patch Cord is 1 meter in length and has FC/APC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550...
The F-SMF-28-C-3FC Single Mode Fiber Patch Cord is 3 meters in length and has FC/PC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550...
The F-SMF-28-C-3ST Single Mode Fiber Patch Cord is 3 meters in length and has ST/PC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550...
The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate...
The F-SPA Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 488 - 633 nm and has a...
The F-SPF Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 830 - 1060 nm and has a...
The F-SPV Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 633 - 780 nm and has a...
The F-SV Single-Mode Fiber from is all-glass and supports single-mode light propagation for a 633 - 780 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core...
The F-SV-C Single-Mode Fiber is all-glass and supports single-mode light propagation for a 633 - 780 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive...
The F-SV-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light...
The F-SV-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light...
The gain spectrum of F-EDF-2 (manufacturer P/N I-5 (980/125)) has been designed to generate a substantially flattened wavelength response that closely matches that of other leading fiber types. This intrinsic...
The gain spectrum of F-EDF-5 (manufacturer P/N M-15(980/125)) is an ideal simple and low-cost erbium doped fiber that provides consistent and efficient gain in single-stage, few channel-count designs. The fiber...
The SM-SC Pure Silica Core SM fibers are designed for high performance in demanding applications. The F-SM-300-SC and F-SM400-SC are designed for Ultra-Violet (UV) and Visible wavelength transmission. The silica...