Newport MKS Datasheets for Power Meters

Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Meters: Learn more

Product Name Notes
The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt...
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics...
The 2101 High Dynamic Range Power Meter is temperature stabilized resulting in highly accurate and stable 320 to 1060 nm measurements. Unlike other power meters that slow considerably when switching...
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching...
The 2936-R, RoHS compliant Dual Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. These instruments combine the superb...
The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth...
The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for...
The 843-PS-UN (P/N 7E05047) Power supply is a spare universal 12 VDC power supply for the 843-R series and 1919-R handheld power meters. It replaces obsolete 843-PS-US and 843-PS-EU.
The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a...
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a...
The DET-ADAP-PD is a BNC-to-DB15 adapter to interface a third party detector with a BNC termination with a Newport power meter. It is compatible with any device that provides a...
The FPM-8220 Fiber Optic Power Meter combines accurate, repeatable power measurements with low polarization dependence in a simple, easy to use instrument for R&D or manufacturing testing of fiber optic...
The OMM-6810B-100V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety...
The OMM-6810B-120V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety...
The OMM-6810B-220V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety...
The OMM-6810B-240V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety...
The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-05-03 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-06-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-07-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...
The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and...