Newport MKS Datasheets for UV Filters
Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum.
UV Filters: Learn more
| Product Name | Notes |
|---|---|
| The 10BPF10-206 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 206 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-214 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 214 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-228 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 228 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-232 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 232 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-239 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 239 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-250 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 250 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-260 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 260 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-265 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 265 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-270 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 270 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-280 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 280 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-289 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 289 ± 3 nm and a Full Width Half Max of... | |
| The 10BPF10-295 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 295 ± 2 nm and a Full Width Half Max of... | |
| The 10BPF10-300 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 300 ± 3 nm and a Full Width Half Max of... | |
| The FR-UG11-C Colored Glass Bandpass Filter is a 12.7 mm diameter UV pass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass filter... | |
| The FRQ-ND003 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.03 at 632.8 nm. Our... | |
| The FRQ-ND01 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.1 at 632.8 nm. Our... | |
| The FRQ-ND02 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.2 at 632.8 nm. Our... | |
| The FRQ-ND03 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.3 at 632.8 nm. Our... | |
| The FRQ-ND04 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.4 at 632.8 nm. Our... | |
| The FRQ-ND05 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.5 at 632.8 nm. Our... | |
| The FRQ-ND06 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.6 at 632.8 nm. Our... | |
| The FRQ-ND07 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.7 at 632.8 nm. Our... | |
| The FRQ-ND08 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.8 at 632.8 nm. Our... | |
| The FRQ-ND09 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 0.9 at 632.8 nm. Our... | |
| The FRQ-ND10 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 1.0 at 632.8 nm. Our... | |
| The FRQ-ND15 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 1.5 at 632.8 nm. Our... | |
| The FRQ-ND20 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 2.0 at 632.8 nm. Our... | |
| The FRQ-ND25 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 2.5 at 632.8 nm. Our... | |
| The FRQ-ND30 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 3.0 at 632.8 nm. Our... | |
| The FRQ-ND40 UV Fused Silica Metallic Neutral Density Filter is a 25.4 mm diameter UV Fused Silica Metallic ND Filter with an optical density of 4.0 at 632.8 nm. Our... | |
| The FSQ-ND003 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.03 at 632.8... | |
| The FSQ-ND01 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.1 at 632.8... | |
| The FSQ-ND02 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.2 at 632.8... | |
| The FSQ-ND03 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.3 at 632.8... | |
| The FSQ-ND04 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.4 at 632.8... | |
| The FSQ-ND05 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.5 at 632.8... | |
| The FSQ-ND06 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.6 at 632.8... | |
| The FSQ-ND07 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.7 at 632.8... | |
| The FSQ-ND08 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.8 at 632.8... | |
| The FSQ-ND09 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 0.9 at 632.8... | |
| The FSQ-ND10 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 1.0 at 632.8... | |
| The FSQ-ND15 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 1.5 at 632.8... | |
| The FSQ-ND20 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 2.0 at 632.8... | |
| The FSQ-ND25 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 2.5 at 632.8... | |
| The FSQ-ND30 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 3.0 at 632.8... | |
| The FSQ-ND40 UV Fused Silica Metallic Neutral Density Filter is a 50.8 x 50.8 mm square UV fused silica metallic ND filter with an optical density of 4.0 at 632.8... | |
| The FSQ-U330 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters... | |
| The FSQ-U330-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is... | |
| The FSQ-U340 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. These filters... | |
| The FSQ-U340-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is... | |
| The FSQ-UG1-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG11-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG5 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding... | |
| The FSQ-UG5-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-U330 Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters are... | |
| The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated... | |
| The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated... | |
| The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG1-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG11-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG5-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... |