Newport MKS Indexed Filter Wheel, Dual Six Position, Unobstructed, 1.0 in. Filters FWM1X12

Description
The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters in each wheel and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).
Request a Quote
Description
The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters in each wheel and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Indexed Filter Wheel, Dual Six Position, Unobstructed, 1.0 in. Filters - FWM1X12 - Newport MKS
Irvine, CA, United States
Indexed Filter Wheel, Dual Six Position, Unobstructed, 1.0 in. Filters
FWM1X12
Indexed Filter Wheel, Dual Six Position, Unobstructed, 1.0 in. Filters FWM1X12
The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters in each wheel and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).

The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The foundation mount itself has been designed to provide clear apertures for all six filters in each wheel and optical heights of 1, 2 and 3 inch (25.4, 50.8, and 76.2 mm).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FWM1X12
Product Name Indexed Filter Wheel, Dual Six Position, Unobstructed, 1.0 in. Filters
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Colored Glass, 12.7 mm, Blue Bandpass, BG40 Glass - FR-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM - 10MLF10-313 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 495 nm Cut-on, GG495 Glass - FSR-GG495 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 600 nm Cut-off, 415-590 nm Trans. - 10SWF-600-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details