Newport MKS Neutral Density Filter, Infrared, 25 mm, 1.0 OD, ±1.50% Tolerance NDIR10-10

Description
The NDIR10-10 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 1.0, and ± 1.5 % transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote
Description
The NDIR10-10 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 1.0, and ± 1.5 % transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, Infrared, 25 mm, 1.0 OD, ±1.50% Tolerance - NDIR10-10 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, Infrared, 25 mm, 1.0 OD, ±1.50% Tolerance
NDIR10-10
Neutral Density Filter, Infrared, 25 mm, 1.0 OD, ±1.50% Tolerance NDIR10-10
The NDIR10-10 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 1.0, and ± 1.5 % transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

The NDIR10-10 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 1.0, and ± 1.5 % transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number NDIR10-10
Product Name Neutral Density Filter, Infrared, 25 mm, 1.0 OD, ±1.50% Tolerance
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 640±2 nm Center, 10±2 nm FWHM - 10BPF10-640 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 340±2 nm Center, 12±2 nm FWHM - 20BPF10-340 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.66 mm (0.2230 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 360 nm Cut-on - 10CGA-360 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.8 OD at 546.1 nm - FSQ-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details