Newport MKS OptiSet Optics Set, NIR Laser Diode Applications OPTISET-2

Description
OPTISET-2 is a set of optical components optimized for a variety of NIR laser diode applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and a special High-Energy optics version. OPTISET-2 Kit Contents Qty Model Description 1 KPX076AR.16 1" Diameter Plano-Convex Lens, EFL 25.4 mm, NIR (650-1000 nm) 1 KPX082AR.16 1" Diameter Plano-Convex Lens, EFL 50.2 mm, NIR (650-1000 nm) 1 KPX094AR.16 1" Diameter Plano-Convex Lens, EFL 100 mm, NIR (650-1000 nm) 1 KPX100AR.16 1" Diameter Plano-Convex Lens, EFL 150 mm, NIR (650-1000 nm) 1 CKX012AR.16 1" Diameter Plano-Convex Lens, EFL 12.7 mm, NIR (650-1000 nm) 1 CKX019AR.16 1" Diameter Plano-Convex Lens, EFL 19 mm, NIR (650-1000 nm) 6 10D20BD.2 Broadband Dielectric MIrror, NIR (700-950 nm) 2 10B20BS.2 Broadband Beamsplitter, NIR (700-950 nm) 1 FSQ-ND003 2" Square ND 0.03 Filter 1 FSQ-ND01 2" Square ND 0.1 Filter 1 FSQ-ND03 2" Square ND 0.3 Filter 1 FSQ-ND05 2" Square ND 0.5 Filter 1 FSQ-ND10 2" Square ND 1.0 Filter 1 FSQ-RG715 2" Square Longpass Color Glass Filter, 714 nm Cuton 1 05FC16PB.5 0.5" Polarizing Cube Beamsplitter (620-1000 nm) 1 F-LA22 Laser Diode Objective Lens (350-1550 nm)
Request a Quote
Description
OPTISET-2 is a set of optical components optimized for a variety of NIR laser diode applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and a special High-Energy optics version. OPTISET-2 Kit Contents Qty Model Description 1 KPX076AR.16 1" Diameter Plano-Convex Lens, EFL 25.4 mm, NIR (650-1000 nm) 1 KPX082AR.16 1" Diameter Plano-Convex Lens, EFL 50.2 mm, NIR (650-1000 nm) 1 KPX094AR.16 1" Diameter Plano-Convex Lens, EFL 100 mm, NIR (650-1000 nm) 1 KPX100AR.16 1" Diameter Plano-Convex Lens, EFL 150 mm, NIR (650-1000 nm) 1 CKX012AR.16 1" Diameter Plano-Convex Lens, EFL 12.7 mm, NIR (650-1000 nm) 1 CKX019AR.16 1" Diameter Plano-Convex Lens, EFL 19 mm, NIR (650-1000 nm) 6 10D20BD.2 Broadband Dielectric MIrror, NIR (700-950 nm) 2 10B20BS.2 Broadband Beamsplitter, NIR (700-950 nm) 1 FSQ-ND003 2" Square ND 0.03 Filter 1 FSQ-ND01 2" Square ND 0.1 Filter 1 FSQ-ND03 2" Square ND 0.3 Filter 1 FSQ-ND05 2" Square ND 0.5 Filter 1 FSQ-ND10 2" Square ND 1.0 Filter 1 FSQ-RG715 2" Square Longpass Color Glass Filter, 714 nm Cuton 1 05FC16PB.5 0.5" Polarizing Cube Beamsplitter (620-1000 nm) 1 F-LA22 Laser Diode Objective Lens (350-1550 nm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OptiSet Optics Set, NIR Laser Diode Applications - OPTISET-2 - Newport MKS
Irvine, CA, United States
OptiSet Optics Set, NIR Laser Diode Applications
OPTISET-2
OptiSet Optics Set, NIR Laser Diode Applications OPTISET-2
OPTISET-2 is a set of optical components optimized for a variety of NIR laser diode applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and a special High-Energy optics version. OPTISET-2 Kit Contents Qty Model Description 1 KPX076AR.16 1" Diameter Plano-Convex Lens, EFL 25.4 mm, NIR (650-1000 nm) 1 KPX082AR.16 1" Diameter Plano-Convex Lens, EFL 50.2 mm, NIR (650-1000 nm) 1 KPX094AR.16 1" Diameter Plano-Convex Lens, EFL 100 mm, NIR (650-1000 nm) 1 KPX100AR.16 1" Diameter Plano-Convex Lens, EFL 150 mm, NIR (650-1000 nm) 1 CKX012AR.16 1" Diameter Plano-Convex Lens, EFL 12.7 mm, NIR (650-1000 nm) 1 CKX019AR.16 1" Diameter Plano-Convex Lens, EFL 19 mm, NIR (650-1000 nm) 6 10D20BD.2 Broadband Dielectric MIrror, NIR (700-950 nm) 2 10B20BS.2 Broadband Beamsplitter, NIR (700-950 nm) 1 FSQ-ND003 2" Square ND 0.03 Filter 1 FSQ-ND01 2" Square ND 0.1 Filter 1 FSQ-ND03 2" Square ND 0.3 Filter 1 FSQ-ND05 2" Square ND 0.5 Filter 1 FSQ-ND10 2" Square ND 1.0 Filter 1 FSQ-RG715 2" Square Longpass Color Glass Filter, 714 nm Cuton 1 05FC16PB.5 0.5" Polarizing Cube Beamsplitter (620-1000 nm) 1 F-LA22 Laser Diode Objective Lens (350-1550 nm)

OPTISET-2 is a set of optical components optimized for a variety of NIR laser diode applications.
OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics.
Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and a special High-Energy optics version.

OPTISET-2 Kit Contents

Qty Model Description
1 KPX076AR.16 1" Diameter Plano-Convex Lens, EFL 25.4 mm, NIR (650-1000 nm)
1 KPX082AR.16 1" Diameter Plano-Convex Lens, EFL 50.2 mm, NIR (650-1000 nm)
1 KPX094AR.16 1" Diameter Plano-Convex Lens, EFL 100 mm, NIR (650-1000 nm)
1 KPX100AR.16 1" Diameter Plano-Convex Lens, EFL 150 mm, NIR (650-1000 nm)
1 CKX012AR.16 1" Diameter Plano-Convex Lens, EFL 12.7 mm, NIR (650-1000 nm)
1 CKX019AR.16 1" Diameter Plano-Convex Lens, EFL 19 mm, NIR (650-1000 nm)
6 10D20BD.2 Broadband Dielectric MIrror, NIR (700-950 nm)
2 10B20BS.2 Broadband Beamsplitter, NIR (700-950 nm)
1 FSQ-ND003 2" Square ND 0.03 Filter
1 FSQ-ND01 2" Square ND 0.1 Filter
1 FSQ-ND03 2" Square ND 0.3 Filter
1 FSQ-ND05 2" Square ND 0.5 Filter
1 FSQ-ND10 2" Square ND 1.0 Filter
1 FSQ-RG715 2" Square Longpass Color Glass Filter, 714 nm Cuton
1 05FC16PB.5 0.5" Polarizing Cube Beamsplitter (620-1000 nm)
1 F-LA22 Laser Diode Objective Lens (350-1550 nm)

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OPTISET-2
Product Name OptiSet Optics Set, NIR Laser Diode Applications
Filter Type NIR Laser Diode Applications Set
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Shortpass, 25.4 mm, 900 nm Cut-off, 475-880 nm Transmission - 10SWF-900-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Neutral Density Filter, 0.04 Optical Density, 1.0 in. Diameter - 5230 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 305 nm Cut-on - 20CGA-305 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Shortpass Filter, 25.0 mm, 1100±11 nm Cut-On, 510-1085 nm Trans. - 10SWF-1100-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details