Newport MKS Datasheets for Lens Holders

Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly.
Lens Holders: Learn more

Product Name Notes
Note: This product will soon be discontinued and replaced by the updated LP-05B version. The LP-05A Five Axis Lens Positioner provides five degrees of precision positioning for 1/2 inch (12.7...
Note: This product will soon be discontinued and replaced by the updated LP-05B-XY version. The LP-05A-XY Two Axis Lens Positioner provides two degrees of precision positioning for 1/2 inch (12.7...
Note: This product will soon be discontinued and replaced by the updated LP-05B-XYZ version. The LP-05A-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7...
Note: This product will soon be discontinued and replaced by the updated LP-1B version. The LP-1A Five Axis Lens Positioner provides five degrees of precision positioning for 1 inch (25.4...
Note: This product will soon be discontinued and replaced by the updated LP-1B-XY version. The LP-1A-XY Two Axis Lens Positioner provides two degrees of precision positioning for 1 inch (25.4...
Note: This product will soon be discontinued and replaced by the updated LP-1B-XYZ version. The LP-1A-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1 inch (25.4...
Note: This product will soon be discontinued and replaced by the updated LP-2B version. The LP-2A Five Axis Lens Positioner provides five degrees of precision positioning for 2 inch (50.8...
Note: This product will soon be discontinued and replaced by the updated LP-2B-XY version. The LP-2A-XY Two Axis Lens Positioner provides two degrees of precision positioning for 2 inch (50.8...
Note: This product will soon be discontinued and replaced by the updated LP-2B-XYZ version. The LP-2A-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 2 inch (50.8...
LT10-SP-KT is a kit of various spacer rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings, they are ideally...
LT10-SP10-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for...
LT10-SP2-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for...
LT10-SP25-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for...
LT10-SP4-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for...
LT10-SP8-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for...
LT20-SP1-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective...
LT20-SP10-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and effective...
The 9832 Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence...
The 9832-M Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence...
The 9836 Fixed Objective Lens Holder allows you to mount lenses in tight spaces. Model 9836 is RMS threaded for holding microscope objectives.
The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement...
The 9854 Tilting Opti-Claw™ Mount allows you to not have to adjust the height of the mount every time you want to use a different-diameter optic. This clever mount automatically...
The 9872-K Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch (1.5 mm)...
The 9872-K-V Vacuum Compatible Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch...
The A-LINE™ LH-0.5A Fixed Lens Mount is a convenient and economical solution for mounting 1/2 inch (12.7 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and...
The A-LINE™ LH-05N Lens Mount is an insertable holder for mounting Ø0.5 in. (12.7 mm) lenses and beamsplitters. The lens mount has a unique angled slot to allow it to...
The A-LINE™ LH-1.5A Fixed Lens Mount is a convenient and economical solution for mounting 1.5 inch (38.1 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ LH-1A Fixed Lens Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a...
The A-LINE™ LH-1N Lens Mount is an insertable holder for mounting Ø1 in. (25.4 mm) lenses and beamsplitters. The lens mount has a unique angled slot to allow it to...
The A-LINE™ LH-1PM Fixed Cube Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) cube beamsplitters. The mount consists of a novel edge clamping feature to...
The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers...
The A-LINE™ LH-1PY is an +/- 3-deg travel adjustable mirror mount for mounting Ø1 in. (25.4 mm) mirrors. The mount has a unique angled slot to allow it to be...
The A-LINE™ LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of...
The A-LINE™ LH-1XY is an 1.5-mm travel adjustable lens mount for mounting Ø1 in. (25.4 mm) lenses. The lens mount has a unique angled slot to allow it to be...
The A-LINE™ LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and...
The A-LINE™ LH-2N Lens Mount is an insertable holder for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount has a unique angled slot to allow it to...
The A-LINE™ LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring...
The A-LINE™ LH-3A Fixed Lens Mount is a convenient and economical solution for mounting Ø3 in. (76.2 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole...
The A-LINE™ M-LH-0.5A Fixed Lens Mount is a convenient and economical solution for mounting 1/2 inch (12.7 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ M-LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and...
The A-LINE™ M-LH-1.5A Fixed Lens Mount is a convenient and economical solution for mounting 1.5 inch (38.1 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ M-LH-1A Fixed Lens Mount is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ M-LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a...
The A-LINE™ M-LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers...
The A-LINE™ M-LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin 1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25 in. (6.4 mm) thick lens mount...
The A-LINE™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ M-LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and...
The A-LINE™ M-LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring...
The A-LINE™ M-LH-3A Fixed Lens Mount is a convenient and economical solution for mounting 3 inch (76.2 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with...
The A-LINE™ M-LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an M4 threaded mounting hole for...
The AC-1A Universal Fixed Lens Mount has been designed for versatility, ease of use and performance. It provides rigid support and assured orientation for 5.0 to 46.2 mm diameter round...
The AC-2A Universal Fixed Lens Mount has been designed for versatility, ease of use and performance. It provides rigid support and assured orientation for 17.8 to 57.1 mm diameter round...
The ALM-1A Universal Adjustable Lens Mount allows 12.7 to 35.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can...
The ALM-2A Precision Adjustable Lens Mount allows 25.4 to 60.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can...
The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments...
The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments...
The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation...
The CYM-2R-A12.7 Cylindrical Lens Adapter is for 1/2 inch (12.7 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has...
The CYM-2R-A19.0 Cylindrical Lens Adapter is for 19 mm diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location...
The CYM-2R-A25.4 Cylindrical Lens Adapter is for 1 inch (25.4 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has...
The CYM-2R-A6.35 Cylindrical Lens Adapter is for 1/4 inch (6.35 mm) diameter cylindrical lenses. It places the center of the cylindrical lens at the CYM-2R's axis of rotation and has...
The LA1V-XY Compact Lens Positioner provides an economical solution for applications requiring two (XY) or axes of precision adjustment. Its compact size makes it ideal for OEM applications or research...
The LCM-1 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 1.063 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged...
The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged...
The LFM-1A Lens Focusing Mount translates optical elements along their axis without side motions or rotation. To improve position resolution and focusing sensitivity, the internal mechanism incorporates an 80 TPI...
The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg...
The LH-1T-PK is a 10-pack of the Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters.
The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity...
The LH-1TZ-A lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A 100-TPI, screw driven parallel flexure mechanism delivers 0.1 μm of focusing...
The LH-1X-45 is a fixed optic mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors, beam splitters and filters...
The LH-OBJ Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates 8-32 and M4 threaded mounting holes for...
The LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an 8-32 threaded mounting hole for post...
The LP-05B Five Axis Lens Positioner provides five degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-05B-XY Two Axis Lens Positioner provides two degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-05B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-1B Five Axis Lens Positioner provides five degrees of precision positioning for 1 inch (25.4 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-1B-XY Two Axis Lens Positioner provides two degrees of precision positioning for 1 inch (25.4 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-1B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1 inch (25.4 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-2B Five Axis Lens Positioner provides five degrees of precision positioning for 2 inch (50.8 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-2B-XY Two Axis Lens Positioner provides two degrees of precision positioning for 2 inch (50.8 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP-2B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 2 inch (50.8 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex...
The LP1A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners.
The LP1A-M30 Objective Lens Holder has internal M30 threads for mounting an objective lens. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.
The LP2A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 2.063-20 threads for use in LP-2A Series multi-axis lens positioners.
The LP5X-05H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LP5X-1H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LP5X-2H Compact Lens Positioner provides an economical solution for applications requiring five (XYZθXθY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LP6X-05H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LP6X-1H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LP6X-2H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPLH-0 Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 1.438-20 threads for use with LP-1A Series...
The LPLH-1.5T Optic Holder is useful for precision positioning 1 1/2 inch (38.1 mm) diameter optics. It features 2.063-20 threads for use in LP-2A Series multi-axis lens positioners. It includes...
The LPLH-1T Optic Holder is useful for precision positioning 1.0 inch (25.4 mm) diameter optics. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners. It includes a...
The LPLH-25T Optic Holder is useful for precision positioning 1/4 inch (6.35 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a...
The LPLH-50T Optic Holder is useful for precision positioning 1/2 inch (12.7 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a...
The LPLH-75T Optic Holder is useful for precision positioning 3/4 inch (19.05 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a...
The LPLH-BB Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 0.875-20 threads for use with LP-05A Series...
The LPLH2-0 Blank Insert is a solid aluminum machinable insert for you to custom machine to hold virtually any optical component. It features 2.063-20 threads for use with LP-2A Series...
The LPMH-05 Optic Holder is useful for precision positioning of RMS thread microscope objective lenses. It features 0.875-20 threads for use with LP-05A Series multi-axis lens positioners.
The LPMH-1 Optic Holder is useful for precision positioning of RMS thread microscope objective lenses. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.
The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θXθY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research...
The LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXY-1H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXY-2H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXYR-05H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXYR-1H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXYZ-05H Compact Lens Positioner provides an economical solution for applications requiring three (XYZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LPXYZ-1H Compact Lens Positioner provides an economical solution for applications requiring three (XYZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The LT-10-BS1 Thread Adaptor is used to convert 1.438-20 threads to 1.035-40. This allows a CH-1 Beamsplitter Holder or LP-1A Lens Positioner to be attached to a 1 inch LT...
The LT-20-BS1 Thread Adaptor is used to convert 2.063-20 threads to 2.035-40. This allows a CH-1 Beamsplitter Holder to be attached to a 2 in. LT Series lens tube.
The LT-S-05E10N Lens Tube Step Adaptor allows a 1/2 inch LT Series lens tube to be coupled to a 1 inch LT Series lens tube. The LT-S-05E10N step adaptor allows...
The LT-S-10E20N Lens Tube Step Adaptor allows a 1 inch LT Series lens tube to be coupled to a 2 inch LT Series lens tube. The LT-S-10E20N step adaptor allows...
The LT05-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end...
The LT05-10 Lens Tube provides a means to mount multiple lenses into a single holder. The 1 inch (25.4 mm) long lens tube has an internal thread on one end...
The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2...
The LT05-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a...
The LT05-LN Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. It provides a connection between the two externally...
The LT05-LX Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. The -LX Coupler provides a connection between two...
The LT10-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end...
The LT10-10 Lens Tube provides a means to mount multiple lenses into a single holder. The 1 inch (25.4 mm) long lens tube has an internal thread on one end...
The LT10-20 Lens Tube provides a means to mount multiple lenses into a single holder. The 2 inch (50.8 mm) long lens tube has an internal thread on one end...
The LT10-30 Lens Tube provides a means to mount multiple lenses into a single holder. The 3 inch (76.2 mm) long lens tube has an internal thread on one end...
The LT10-CMT-N adaptor has internal (female) 1.00-32 C-mount threads and external (male) 1-in. lens tube threads to allow the integration of other components with 1-inch LT Series lens tubes. The...
The LT10-CMT-X adaptor has internal (female) 1-in. lens tube threads and external (male) 1.00-32, C-mount threads to allow camera lenses, beam expanders or focal-plane array camera modules with C-mount threads...
The LT10-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1...
The LT10-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a...
The LT10-LN Tube Coupler is used to provide a connection between two like sides of a 1 inch LT Series lens tube. It provides a connection between the two externally...
The LT10-LX Tube Coupler is used to provide a connection between two like sides of a 1 inch LT Series lens tube. The -LX Coupler provides a connection between two...
The LT10-NP1 Lens Tube Adaptor allows, LT10-series lens tubes to be mounted to Newport's standard mounts with a 1-in. diameter like the LP-1A, LH-1, LA1V-XY or RM25A etc.. Any mount...
The LT10-RMS-N RMS Thread Adaptor is provided to allow the integration of RMS threaded components with 1 inch LT Series lens tubes. The thread adaptors allow adding microscope objectives with...
The LT10-SP05-PK is a set of 10 black acetal rings sized to fit into LT10 and LH-1A 1-in. lens mounts. These washers are 0.5-mm thick and have a thin-wall design...
The LT10-SP1-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings...
The LT20-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end...
The LT20-10 Lens Tube provides a means to mount multiple lenses into a single holder. The 1 inch (25.4 mm) long lens tube has an internal thread on one end...
The LT20-20 Lens Tube provides a means to mount multiple lenses into a single holder. The 2 inch (50.8 mm) long lens tube has an internal thread on one end...
The LT20-30 Lens Tube provides a means to mount multiple lenses into a single holder. The 3 inch (76.2 mm) long lens tube has an internal thread on one end...
The LT20-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 2...
The LT20-F Focusing Tube allows axial translation of one group of lenses relative to another. The focusing tube is simply a lens tube with a longer external thread and a...
The LT20-LN Tube Coupler is used to provide a connection between two like sides of a 2 inch LT Series lens tube. It provides a connection between the two externally...
The LT20-LX Tube Coupler is used to provide a connection between two like sides of a 2 inch LT Series lens tube. The -LX Coupler provides a connection between two...
The LT20-SP05-PK is a set of 10 black acetal rings sized to fit into LT20 and LH-2A 2-in. lens mounts. These washers are 0.5 mm thick and have a thin-wall...
The LT20-SP2-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and...
The LT20-SP25-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and...
The LT20-SP4-PK lens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and...
The LT20-SP8-PK Tens Tube Spacer Set is a set of six black anodized aluminum rings sized to fit into LT20 and LH-2A 2 in. lens mounts. Much more efficient and...
The M-LCM-1 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 27 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged...
The M-LCM-2 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 60.3 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged...
The M-LH-1T-PK is a 10-pack of the M-LH-1T Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and...
The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for...
The M-LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXY-1H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXY-2H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXYR-05H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXYR-1H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXYZ-05H Compact Lens Positioner provides an economical solution for applications requiring three (XYZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The M-LPXYZ-1H Compact Lens Positioner provides an economical solution for applications requiring three (XYZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with...
The MH-2P Fixed Position Lens Mount securely holds 0.75 in. (19.1 mm) optics and is ideal for use with post systems as well as our MRL Series mini rails and...
The MH-2PM Fixed Position Microscope Objective Mount accommodates microscope objectives with the standard 0.800-36 RMS thread such as our M or L Series. 8-32 and M4 threads provide for easy...
The MLH-0.5 Rotation Lens Mount Adaptor is designed to be mounted in the MH-2P allowing rotation of the holder in the mount, which is ideal for polarizers. Model MLH-0.5 accepts...
The NPO140 Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and...
The NPO140-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and...
The NPO140SG Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and...
The NPO140SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and...
The NPO250 Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 μm travel range. It is compatible with most microscopes and...
The NPO250SG Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 μm travel range. It is compatible with most microscopes and...
The NPO250SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 μm travel range. It is compatible with most microscopes and...
The NPO250SGV6 Vacuum Compatible Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over 250 µm travel. It is compatible with most microscopes and...
The NPO250V6 Vacuum Compatible Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 µm travel range. It is compatible with most...
The SB18YZBD Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount...
The SB18YZBHC Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount...
The SB18YZBM Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount...
The SB18YZN Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount...
The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.
The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but...
The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but...
This A-LINE™ Lens Adaptor allows Ø0.25 in. lens to be mounted into Ø0.5 in. lens mount like the LH-0.5A or LH-0.5N or LH-0.5DB. The adaptor is particularly useful for mounting...
This A-LINE™ Lens Adaptor allows Ø0.5 in. lens to be mounted into Ø1.0 in. lens mount like the LH-1A or LH-1N or LH-1DB. The adaptor is particularly useful for mounting...
This A-LINE™ Lens Adaptor allows Ø1.0 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting...
This A-LINE™ Lens Adaptor allows Ø1.5 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting...
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-0.5A-PK Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø0.5 inch (12.7 mm)...
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm)...
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2 inch (50.8 mm)...
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ M-LH-0.5A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø0.5 inch (12.7 mm)...
This is a 10-pack of the Fixed Lens Mount. The cost-saving A-LINE™ M-LH-1A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting 1.0 inch (25.4 mm)...
This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ LH-1DB Fixed Mirror Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm)...
This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ M-LH-1DB Fixed Double-Bore Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm)...
This is a 10-pack of the M- LH-2A Fixed Lens Mount. The cost-saving A-LINE™ M- LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2.0...