The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications.
Warning – this filter material is naturally hygroscopic. When exposed to a humid environment, they will start to discolor and stain. The stains cannot be wiped off and the damage is permanent. We offer the , a coated version of this filter for humid environments. It prevents moisture from contaminating filter material, preventing stains, discoloration, and contamination. It also has 3% increase of transmission compared to uncoated version.
| Newport MKS | |
|---|---|
| Product Category | UV Filters |
| Product Number | FSR-UG5 |
| Product Name | Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG5 Glass |
| Filter Type | Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter |