Newport MKS Optical Filter Mount, Spring-Loaded, 50.8 x 50.8 mm Square Optics M-PPF50

Description
The M-PPF50 Spring-Loaded Filter mount supports 2.0 in. (50.8 mm) square filters with a thickness of up to 5 mm. Two steel springs hold the filter on a frame with a 1.57 in. (40 mm) clear aperture. Two M-PPF50 filter holders can be screwed to one another to form a unit that holds two filters. This filter holder has an M6 threaded hole for post mounting.
Request a Quote
Description
The M-PPF50 Spring-Loaded Filter mount supports 2.0 in. (50.8 mm) square filters with a thickness of up to 5 mm. Two steel springs hold the filter on a frame with a 1.57 in. (40 mm) clear aperture. Two M-PPF50 filter holders can be screwed to one another to form a unit that holds two filters. This filter holder has an M6 threaded hole for post mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Mount, Spring-Loaded, 50.8 x 50.8 mm Square Optics - M-PPF50 - Newport MKS
Irvine, CA, United States
Optical Filter Mount, Spring-Loaded, 50.8 x 50.8 mm Square Optics
M-PPF50
Optical Filter Mount, Spring-Loaded, 50.8 x 50.8 mm Square Optics M-PPF50
The M-PPF50 Spring-Loaded Filter mount supports 2.0 in. (50.8 mm) square filters with a thickness of up to 5 mm. Two steel springs hold the filter on a frame with a 1.57 in. (40 mm) clear aperture. Two M-PPF50 filter holders can be screwed to one another to form a unit that holds two filters. This filter holder has an M6 threaded hole for post mounting.

The M-PPF50 Spring-Loaded Filter mount supports 2.0 in. (50.8 mm) square filters with a thickness of up to 5 mm. Two steel springs hold the filter on a frame with a 1.57 in. (40 mm) clear aperture. Two M-PPF50 filter holders can be screwed to one another to form a unit that holds two filters. This filter holder has an M6 threaded hole for post mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number M-PPF50
Product Name Optical Filter Mount, Spring-Loaded, 50.8 x 50.8 mm Square Optics
Filter Shape Square
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM - 20BPF10-900 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.35 mm (0.1320 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 500±2 nm Center, 10±2 nm FWHM - 20BPF10-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.4 OD at 546.1 nm - FSQ-OD40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread - 910PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details